A4911KJPTR-T-1
A4911KJPTR-T-1
Active
Description:  IC MOTOR DRVR MULTIPHASE 48LQFP
Manufacturer:  Allegro MicroSystems
History Price: $3.31753
In Stock: 800
A4911KJPTR-T-1 Specification
Specification
Part No
A4911KJPTR-T-1
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
SPI
Technology
NMOS
Step Resolution
-
Applications
Automotive
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP Exposed Pad
Supplier Device Package
48-LQFP-EP (7x7)
A4911KJPTR-T-1 Related Parts
A4910KJPTR-T
A4910KJPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 48LQFP
A4911KEVSR-J-1
A4911KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4911KJPTR-T
A4911KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KEVSR-J-1
A4913KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4913KJPTR-T
A4913KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4913KJPTR-T-1
A4913KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4915METTR-T
A4915METTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28QFN
A4915MLPTR-T
A4915MLPTR-T
Allegro MicroSystems
IC MOTOR DRIVER 3V-5.5V 28TSSOP
A4916KEVSR-J-1
A4916KEVSR-J-1
Allegro MicroSystems
IC MOTOR DRIVER MULTIPHASE 48QFN
A4916KJPTR-T
A4916KJPTR-T
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4916KJPTR-T-1
A4916KJPTR-T-1
Allegro MicroSystems
IC MOTOR DRVR MULTIPHASE 48LQFP
A4916KJPTR-T-2
A4916KJPTR-T-2
Allegro MicroSystems
ASIL BLDC MOSFET GATE DRIVER W/N
A4911KJPTR-T-1 Description
The Allegro MicroSystems A4911KJPTR-T-1 is a high-performance, dual H-bridge motor driver designed for driving DC motors and stepper motors in various applications. This device is particularly well-suited for battery-powered devices, robotics, and automation systems due to its efficient operation and integrated features that simplify motor control.

## Key Features

1. Dual H-Bridge Configuration: The A4911KJPTR-T-1 features two H-bridge outputs, allowing it to control two DC motors or one stepper motor. This dual configuration provides flexibility in motor control applications.

2. Wide Supply Voltage Range: The device operates over a wide supply voltage range, typically from 4.5V to 36V. This versatility makes it suitable for a variety of applications, from low-voltage battery-operated devices to higher voltage systems.

3. Integrated Current Sensing: The A4911 includes integrated current sensing capabilities, allowing for real-time monitoring of motor current. This feature is essential for implementing current control and protection mechanisms, such as overcurrent protection.

4. PWM Control: The device supports pulse-width modulation (PWM) control for speed regulation. By varying the duty cycle of the PWM signal, users can effectively control the speed of the motor, making it ideal for applications requiring precise speed control.

5. Thermal Protection: The A4911KJPTR-T-1 includes built-in thermal shutdown protection, which helps prevent damage to the device and the motor in case of overheating. This feature enhances the reliability and longevity of the system.

6. Low Standby Current: The device is designed to consume minimal power in standby mode, making it suitable for battery-powered applications where energy efficiency is critical.

7. Compact Package: The A4911 is available in a compact surface-mount package (HTSSOP), which is ideal for space-constrained applications.

## Specifications

- Part Number: A4911KJPTR-T-1
- Type: Dual H-Bridge Motor Driver
- Supply Voltage Range: 4.5V to 36V
- Output Current: Up to 1.5A per channel (continuous)
- PWM Frequency: Up to 20 kHz
- Current Sensing: Integrated current sensing with feedback
- Thermal Protection: Built-in thermal shutdown
- Standby Current: Low standby current consumption
- Package Type: HTSSOP (Thin Shrink Small Outline Package)
- Operating Temperature Range: -40°C to +150°C

## Applications

The A4911KJPTR-T-1 is suitable for a wide range of applications, including:

- Robotics: Used in robotic systems for driving motors that control movement and actuation.
- Automated Systems: Ideal for automation equipment where precise motor control is required.
- Consumer Electronics: Employed in devices such as toys, cameras, and home appliances that require motor control.
- Industrial Equipment: Utilized in industrial automation systems for controlling motors in conveyors, actuators, and other machinery.

## Conclusion

The Allegro MicroSystems A4911KJPTR-T-1 is a versatile and efficient dual H-bridge motor driver that offers a combination of features designed to simplify motor control in various applications. Its wide supply voltage range, integrated current sensing, and PWM control capabilities make it an excellent choice for designers looking to implement reliable and efficient motor control solutions. For detailed specifications, application notes, and design guidelines, it is recommended to refer to the official datasheet provided by Allegro MicroSystems. This will provide further insights into the device%27s capabilities and integration into specific systems.
A4911KJPTR-T-1 Compare Parts
  • A4911KJPTR-T-1 vs A4992KLPTR-T
  • A4911KJPTR-T-1 vs A4990KLPTR-T
  • A4911KJPTR-T-1 vs A4989SLDTR-T
  • A4911KJPTR-T-1 vs A4988SETTR-T
  • A4911KJPTR-T-1 vs A4987SLPTR-T
  • A4911KJPTR-T-1 vs A4987SESTR-T
  • A4911KJPTR-T-1 vs A4986SLPTR-T
  • A4911KJPTR-T-1 vs A4986SESTR-T
  • A4911KJPTR-T-1 vs A4985SLPTR-T
  • A4911KJPTR-T-1 vs A4985SETTR-T
  • A4911KJPTR-T-1 vs A4985SESTR-T
  • A4911KJPTR-T-1 vs A4984SLPTR-T
  • A4911KJPTR-T-1 vs A4984SETTR-T
  • A4911KJPTR-T-1 vs A4984SESTR-T
  • A4911KJPTR-T-1 vs A4983SETTR-T
  • A4911KJPTR-T-1 vs A4982SLPTR-T
  • A4911KJPTR-T-1 vs A4982SETTR-T
  • A4911KJPTR-T-1 vs A4980KLPTR-T
  • A4911KJPTR-T-1 vs A4979GLPTR-T
  • A4911KJPTR-T-1 vs A4975SLBTR-T
  • A4911KJPTR-T-1 vs A4975SB-T
  • A4911KJPTR-T-1 vs A4973SLBTR-T
  • A4911KJPTR-T-1 vs A4973SB-T
  • A4911KJPTR-T-1 vs A4970SLBTR-T
  • A4911KJPTR-T-1 vs A4970GLBTR-T
  • A4911KJPTR-T-1 vs A4964KJPTR-T
  • A4911KJPTR-T-1 vs A4964KEVTR-J
  • A4911KJPTR-T-1 vs A4963GLPTR-T
  • A4911KJPTR-T-1 vs A4960KJPTR-T
  • A4911KJPTR-T-1 vs A4960KJPTR-A-T
  • A4911KJPTR-T-1 vs A4957SESTR-T
  • A4911KJPTR-T-1 vs A4956KLPTR-T
  • A4911KJPTR-T-1 vs A4956GLPTR-T
  • A4911KJPTR-T-1 vs A4956GESTR-T
  • A4911KJPTR-T-1 vs A4955KLPTR-T
  • A4911KJPTR-T-1 vs A4955GLPTR-T
  • A4911KJPTR-T-1 vs A4955GESTR-T
  • A4911KJPTR-T-1 vs A4954ELPTR-T
  • A4911KJPTR-T-1 vs A4953ELJTR-T
  • A4911KJPTR-T-1 vs A4952ELYTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.