A5358CA
A5358CA
Obsolete
Description:  IC SMOKE DETECTOR PHOTO 16DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A5358CA Datasheet
History Price: Obsolete
In Stock: 24440
A5358CA Specification
Specification
Part No
A5358CA
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Smoke Detector
Input Type
Photoelectric
Output Type
Voltage
Current - Supply
12 μA
Operating Temperature
-25 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
A5358CA Related Parts
A5303SLETR-T
A5303SLETR-T
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 20TSSOP
A5348CA
A5348CA
Allegro MicroSystems
IC SMOKE DETECTOR ION 16DIP
A5348CA-T
A5348CA-T
Allegro MicroSystems
IC SMOKE DETECTOR ION 16DIP
A5350CA
A5350CA
Allegro MicroSystems
IC SMOKE DETECTOR ION 16DIP
A5350CA-T
A5350CA-T
Allegro MicroSystems
IC SMOKE DETECTOR ION 16DIP
A5358CA-T
A5358CA-T
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 16DIP
A5358CLWTR-T
A5358CLWTR-T
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 16SOIC
A5364CA
A5364CA
Allegro MicroSystems
IC SMOKE DETECTOR ION 16DIP
A5364CA-T
A5364CA-T
Allegro MicroSystems
IC SMOKE DETECTOR ION 16DIP
A5366CA
A5366CA
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 16DIP
A5366CA-T
A5366CA-T
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 16DIP
A5366CLWTR-T
A5366CLWTR-T
Allegro MicroSystems
IC SMOKE DETECTOR PHOTO 16SOIC
A5358CA Compare Parts
  • A5358CA vs A5367CA
  • A5358CA vs A5366CLWTR-T
  • A5358CA vs A5366CA-T
  • A5358CA vs A5366CA
  • A5358CA vs A5364CA-T
  • A5358CA vs A5364CA
  • A5358CA vs A5358CLWTR-T
  • A5358CA vs A5358CA-T
  • A5358CA vs A5350CA-T
  • A5358CA vs A5350CA
  • A5358CA vs A5348CA-T
  • A5358CA vs A5348CA
  • A5358CA vs A5303SLETR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description