A6810ELWTR
A6810ELWTR
Obsolete
Description:  IC PWR DRVR BIPOLAR 1:10 20SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A6810ELWTR Datasheet
History Price: Obsolete
In Stock: 20400
A6810ELWTR Specification
Specification
Part No
A6810ELWTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Latched Driver
Number of Outputs
10
Ratio - Input:Output
1:10
Output Configuration
High Side
Output Type
Bipolar
Interface
Strobe, Serial
Voltage - Load
60V (Max)
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Current - Output (Max)
40mA
Rds On (Typ)
-
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-SOIC
Package / Case
20-SOIC (0.295", 7.50mm Width)
A6810ELWTR PDF Datasheet
A6810ELWTR Related Parts
A6800SA-T
A6800SA-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14DIP
A6800SL-T
A6800SL-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14SOIC
A6800SLTR-T
A6800SLTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 14SOIC
A6801SEP-T
A6801SEP-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A6801SEPTR-T
A6801SEPTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
A6801SLW-T
A6801SLW-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 24SOIC
A6801SLWTR-T
A6801SLWTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 24SOIC
A6810EA
A6810EA
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 18DIP
A6810EA-T
A6810EA-T
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 18DIP
A6810ELW
A6810ELW
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6810ELW-T
A6810ELW-T
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6810ELWTR-T
A6810ELWTR-T
Allegro MicroSystems
IC PWR DRVR BIPOLAR 1:10 20SOIC
A6810ELWTR Compare Parts
  • A6810ELWTR vs A6841SLWTR-20-T
  • A6810ELWTR vs A6841SLW-T
  • A6810ELWTR vs A6841SLW-20-T
  • A6810ELWTR vs A6841SA-T
  • A6810ELWTR vs A6841ELWTR-T
  • A6810ELWTR vs A6841ELWTR-20-T
  • A6810ELWTR vs A6841ELW-T
  • A6810ELWTR vs A6841ELW-20-T
  • A6810ELWTR vs A6841EA-T
  • A6810ELWTR vs A6833SEPTR-T
  • A6810ELWTR vs A6833SEP-T
  • A6810ELWTR vs A6832SEPTR-T
  • A6810ELWTR vs A6832SEP-T
  • A6810ELWTR vs A6832EEPTR-T
  • A6810ELWTR vs A6832EEP-T
  • A6810ELWTR vs A6821SLWTR-T
  • A6810ELWTR vs A6821SLW-T
  • A6810ELWTR vs A6821SA-T
  • A6810ELWTR vs A6821EA-T
  • A6810ELWTR vs A6818SEPTR-T
  • A6810ELWTR vs A6818SEPTR
  • A6810ELWTR vs A6818SEP-T
  • A6810ELWTR vs A6818SEP
  • A6810ELWTR vs A6818KEPTR
  • A6810ELWTR vs A6818EEPTR-T
  • A6810ELWTR vs A6818EEPTR
  • A6810ELWTR vs A6818EEP-T
  • A6810ELWTR vs A6818EEP
  • A6810ELWTR vs A6812SLWTR-T
  • A6810ELWTR vs A6812SLWTR
  • A6810ELWTR vs A6812SLW
  • A6810ELWTR vs A6812SEPTR-T
  • A6810ELWTR vs A6812SEPTR
  • A6810ELWTR vs A6812SEP
  • A6810ELWTR vs A6812KLWTR-T
  • A6810ELWTR vs A6812KLWTR
  • A6810ELWTR vs A6812ELWTR-T
  • A6810ELWTR vs A6812ELWTR
  • A6810ELWTR vs A6812ELW-T
  • A6810ELWTR vs A6812ELW
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK