A6850KLTR-T
A6850KLTR-T
Not For New Designs
Description:  IC SWITCH INTERFACE 2CHAN 8SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A6850KLTR-T Datasheet
History Price: $1.80000
In Stock: 31040
A6850KLTR-T Specification
Specification
Part No
A6850KLTR-T
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hall Effect Switch
Input Type
Voltage
Output Type
Voltage
Current - Supply
5 mA
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
A6850KLTR-T Description
The Allegro MicroSystems A6850KLTR-T is a highly integrated Hall-effect sensor designed for various applications, including automotive, industrial, and consumer electronics. This sensor is particularly known for its precision and reliability in detecting magnetic fields, making it suitable for position sensing, speed detection, and current sensing applications.

## Key Features

1. Hall-Effect Sensing Technology: The A6850KLTR-T utilizes Hall-effect technology to detect the presence and strength of magnetic fields. This allows for non-contact sensing, which is advantageous in many applications.

2. High Sensitivity: The sensor is designed to provide high sensitivity to magnetic fields, enabling it to detect small changes in magnetic flux. This feature is crucial for applications requiring precise measurements.

3. Wide Operating Voltage Range: The A6850KLTR-T operates over a wide voltage range, typically from 4.5V to 38V, making it versatile for different power supply configurations.

4. Temperature Range: The device is rated for operation over a broad temperature range, typically from -40°C to +125°C, ensuring reliable performance in harsh environments.

5. Low Power Consumption: The sensor is designed to consume minimal power, which is essential for battery-operated devices and applications where energy efficiency is critical.

6. Digital Output: The A6850KLTR-T features a digital output, which simplifies integration with microcontrollers and other digital systems. This output can be configured for various modes, including latch and non-latch modes.

7. Robust Packaging: The sensor is available in a compact surface-mount package (SOT-23), which is suitable for automated assembly processes and helps save space on printed circuit boards (PCBs).

## Specifications

- Supply Voltage (Vcc): 4.5V to 38V
- Output Type: Digital (CMOS)
- Operating Temperature Range: -40°C to +125°C
- Magnetic Sensitivity: Typically around 10 mT (millitesla)
- Response Time: Fast response time suitable for dynamic applications
- Output Frequency: Capable of handling high-frequency signals
- Package Type: SOT-23 (Surface Mount)
- Dimensions: Approximately 2.9 mm x 2.8 mm x 1.1 mm
- Weight: Approximately 0.1 grams

## Applications

The A6850KLTR-T is suitable for a wide range of applications, including:

- Automotive: Used in position sensing for throttle, steering, and transmission systems.
- Industrial: Employed in motor control, robotics, and automation systems.
- Consumer Electronics: Integrated into devices for user interface controls and position detection.
- Medical Devices: Utilized in various medical equipment for precise sensing applications.

## Conclusion

The Allegro MicroSystems A6850KLTR-T Hall-effect sensor is a versatile and reliable solution for various sensing applications. Its high sensitivity, wide operating voltage range, and robust design make it an excellent choice for engineers and designers looking to implement magnetic sensing technology in their products. With its compact size and low power consumption, it is particularly well-suited for modern electronic applications where space and efficiency are paramount.
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.