Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8480EEJTR-T
A8480EEJTR-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 1.5A 10TDFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A8480EEJTR-T Datasheet
History Price: $1.02000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A8480EEJTR-T Specification
Specification
Part No
A8480EEJTR-T
Category
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
9V
Voltage - Output
23V
Current - Output / Channel
1.5A (Switch)
Frequency
1.2MHz
Dimming
-
Applications
Backlight, Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-TDFN (3x3)
A8480EEJTR-T PDF Datasheet
A8480EEJTR-T Datasheet
Click and Download: A8480EEJTR-T Datasheet
A8480EEJTR-T Compare Parts
A8480EEJTR-T vs A8434EESTR-T
A8480EEJTR-T vs A8430EEKTR-T
A8480EEJTR-T vs A8430EEK
A8480EEJTR-T vs A8431EEHTR-T
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent