A8518KLPTR-T
A8518KLPTR-T
Active
Description:  IC LED DRVR RGLTR PWM 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.13000
In Stock: 38000
A8518KLPTR-T Specification
Specification
Part No
A8518KLPTR-T
Category
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
2
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
40V
Voltage - Output
40V
Current - Output / Channel
200mA
Frequency
2.15MHz
Dimming
Analog, PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
A8518KLPTR-T Related Parts
A8500EECTR-T
A8500EECTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 25MA 26QFN
A8501ELPTR-T
A8501ELPTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 28TSSOP
A8501KLPTR-T
A8501KLPTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 28TSSOP
A8502KLPTR-T
A8502KLPTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 16ETSSOP
A8503EECTR-T
A8503EECTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 25MA 26QFN
A8503GECTR-T
A8503GECTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 32MA 26QFN
A8504EECTR-T
A8504EECTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 45MA 26QFN
A8507ELBTR-T
A8507ELBTR-T
Allegro MicroSystems
IC LED DRVR CTRL PWM 80MA 24SOIC
A8507ELPTR-T
A8507ELPTR-T
Allegro MicroSystems
IC LED DRV CTRL PWM 80MA 24TSSOP
A8508GLPTR-T
A8508GLPTR-T
Allegro MicroSystems
IC LED DRIVER CTRLR PWM 24TSSOP
A8509GLPTR-T
A8509GLPTR-T
Allegro MicroSystems
IC LED DRIVER CTRLR PWM 24TSSOP
A8510GECTR-T
A8510GECTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 40MA 26QFN
A8518KLPTR-T Compare Parts
  • A8518KLPTR-T vs A8522KLPTR-T
  • A8518KLPTR-T vs A8519KLPTR-T-1
  • A8518KLPTR-T vs A8519KLPTR-T
  • A8518KLPTR-T vs A8519KETTR-R-1
  • A8518KLPTR-T vs A8519KETTR-R
  • A8518KLPTR-T vs A8518KLPTR-T-1
  • A8518KLPTR-T vs A8517KLPTR-T
  • A8518KLPTR-T vs A8516ELPTR-T
  • A8518KLPTR-T vs A8515GLPTR-T
  • A8518KLPTR-T vs A8514KLPTR-T
  • A8518KLPTR-T vs A8513KLYTR-T
  • A8518KLPTR-T vs A8513KLPTR-T
  • A8518KLPTR-T vs A8512ELPTR-T
  • A8518KLPTR-T vs A8512ELPTR-T
  • A8518KLPTR-T vs A8512ELBTR-T
  • A8518KLPTR-T vs A8512EETTR-T
  • A8518KLPTR-T vs A8511KLPTR-T
  • A8518KLPTR-T vs A8510GECTR-T
  • A8518KLPTR-T vs A8509GLPTR-T
  • A8518KLPTR-T vs A8508GLPTR-T
  • A8518KLPTR-T vs A8507ELPTR-T
  • A8518KLPTR-T vs A8507ELBTR-T
  • A8518KLPTR-T vs A8504EECTR-T
  • A8518KLPTR-T vs A8503GECTR-T
  • A8518KLPTR-T vs A8503EECTR-T
  • A8518KLPTR-T vs A8502KLPTR-T
  • A8518KLPTR-T vs A8501KLPTR-T
  • A8518KLPTR-T vs A8501ELPTR-T
  • A8518KLPTR-T vs A8500EECTR-T
  • A8518KLPTR-T vs A8513KLYTR-3-T
  • A8518KLPTR-T vs A8513KLYTR-2-T
  • A8518KLPTR-T vs A8513KLYTR-1-T
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend