A8589KLPTR-T
A8589KLPTR-T
Active
Description:  IC REG BUCK ADJ 2.5A 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.68900
In Stock: 24000
A8589KLPTR-T Specification
Specification
Part No
A8589KLPTR-T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
10V
Current - Output
2.5A
Frequency - Switching
250kHz ~ 2.4MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
A8589KLPTR-T Related Parts
A8580KLPTR-T
A8580KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 2.5A 16TSSOP
A8582KLPTR-T
A8582KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 2A 16TSSOP
A8583KLPTR-T
A8583KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 3.5A 16TSSOP
A8585KLKTR-T
A8585KLKTR-T
Allegro MicroSystems
IC REG BUCK 5V 2A 10SOIC
A8585KLKTR-T-1
A8585KLKTR-T-1
Allegro MicroSystems
IC REG BUCK 3.3V 2A 10SOIC
A8585KLKTR-T-2
A8585KLKTR-T-2
Allegro MicroSystems
IC REG BUCK 5V 2A 10SOIC
A8585KLKTR-T-3
A8585KLKTR-T-3
Allegro MicroSystems
IC REG BUCK 3.3V 2A 10SOIC
A8586KEJTR-T
A8586KEJTR-T
Allegro MicroSystems
IC REG BUCK ADJ 3.5A 10DFN
A8586KLJTR-T
A8586KLJTR-T
Allegro MicroSystems
IC REG BUCK ADJ 3.5A 8SOIC
A8586KLJTR-T-1
A8586KLJTR-T-1
Allegro MicroSystems
IC REG BUCK ADJ 3.5A 8SOIC
A8586KLJTR-T-2
A8586KLJTR-T-2
Allegro MicroSystems
IC REG BUCK ADJ 3.5A 8SOIC
A8590KLPTR-T
A8590KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 3A 16TSSOP
A8589KLPTR-T Compare Parts
  • A8589KLPTR-T vs A8591KEJTR-J
  • A8589KLPTR-T vs A8590KLPTR-T
  • A8589KLPTR-T vs A8586KLJTR-T-2
  • A8589KLPTR-T vs A8586KLJTR-T-1
  • A8589KLPTR-T vs A8586KLJTR-T
  • A8589KLPTR-T vs A8586KEJTR-T
  • A8589KLPTR-T vs A8585KLKTR-T-3
  • A8589KLPTR-T vs A8585KLKTR-T-2
  • A8589KLPTR-T vs A8585KLKTR-T-1
  • A8589KLPTR-T vs A8585KLKTR-T
  • A8589KLPTR-T vs A8583KLPTR-T
  • A8589KLPTR-T vs A8582KLPTR-T
  • A8589KLPTR-T vs A8580KLPTR-T
  • A8589KLPTR-T vs A8587KEJTR-T
  • A8589KLPTR-T vs A8584KLPTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store