A8670EESTR-T
A8670EESTR-T
Obsolete
Description:  IC REG BUCK ADJUSTABLE 2A 20QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 20800
A8670EESTR-T Specification
Specification
Part No
A8670EESTR-T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
7V
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
16V
Current - Output
2A
Frequency - Switching
200kHz ~ 1MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
20-WFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
A8670EESTR-T PDF Datasheet
A8670EESTR-T Related Parts
A8650KEJTR-T
A8650KEJTR-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 2A 10DFN
A8650KEJTR-T-1
A8650KEJTR-T-1
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 2A 10DFN
A8650KLYTR-T
A8650KLYTR-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 2A 10MSOP
A8651KLPTR-T
A8651KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 2A DL 20TSSOP
A8651KLPTR-T-1
A8651KLPTR-T-1
Allegro MicroSystems
IC REG BUCK ADJ 2A DL 20TSSOP
A8652KLPTR-T
A8652KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 1A 16TSSOP
A8653KLPTR-T
A8653KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 2.5A 16TSSOP
A8654KLPTR-T
A8654KLPTR-T
Allegro MicroSystems
IC REG BUCK ADJ 3A 16TSSOP
A8697ELJ-T
A8697ELJ-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 4A 8SOIC
A8697ELJTR-T
A8697ELJTR-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 4A 8SOIC
A8698ELJ-T
A8698ELJ-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 3A 8SOIC
A8698ELJTR-T
A8698ELJTR-T
Allegro MicroSystems
IC REG BUCK ADJUSTABLE 3A 8SOIC
A8670EESTR-T Compare Parts
  • A8670EESTR-T vs A8698ELJ-T
  • A8670EESTR-T vs A8697ELJTR-T
  • A8670EESTR-T vs A8697ELJ-T
  • A8670EESTR-T vs A8654KLPTR-T
  • A8670EESTR-T vs A8653KLPTR-T
  • A8670EESTR-T vs A8652KLPTR-T
  • A8670EESTR-T vs A8651KLPTR-T-1
  • A8670EESTR-T vs A8651KLPTR-T
  • A8670EESTR-T vs A8650KLYTR-T
  • A8670EESTR-T vs A8650KEJTR-T-1
  • A8670EESTR-T vs A8650KEJTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!