A8904SLBTR
A8904SLBTR
Obsolete
Description:  IC MOTOR DRIVER 4.5V-5.5V 24SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A8904SLBTR Datasheet
History Price: Obsolete
In Stock: 12400
A8904SLBTR Specification
Specification
Part No
A8904SLBTR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
SPI
Technology
CMOS, DMOS
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
4V ~ 14V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
A8904SLBTR PDF Datasheet
A8904SLBTR Related Parts
A8904SLB
A8904SLB
Allegro MicroSystems
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
A8904SLB-T
A8904SLB-T
Allegro MicroSystems
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
A8904SLBTR-T
A8904SLBTR-T
Allegro MicroSystems
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
A8904SLP
A8904SLP
Allegro MicroSystems
IC MOTOR DRVR 4.5V-5.5V 28TSSOP
A8904SLP-T
A8904SLP-T
Allegro MicroSystems
IC MOTOR DRVR 4.5V-5.5V 28TSSOP
A8904SLPTR
A8904SLPTR
Allegro MicroSystems
IC MOTOR DRVR 4.5V-5.5V 28TSSOP
A8904SLPTR-T
A8904SLPTR-T
Allegro MicroSystems
IC MOTOR DRVR 4.5V-5.5V 28TSSOP
A89301GESSR
A89301GESSR
Allegro MicroSystems
THREE PHASE FOC BLDC MOTOR CONTR
A89307KETSR-J
A89307KETSR-J
Allegro MicroSystems
SENSORLESS 3 PHASE GATE DRIVER W
A8904SLBTR Compare Parts
  • A8904SLBTR vs A8904SLPTR-T
  • A8904SLBTR vs A8904SLPTR
  • A8904SLBTR vs A8904SLP-T
  • A8904SLBTR vs A8904SLP
  • A8904SLBTR vs A8904SLBTR-T
  • A8904SLBTR vs A8904SLB-T
  • A8904SLBTR vs A8904SLB
  • A8904SLBTR vs A89307KETSR-J
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested