A89500GEJTR-T
A89500GEJTR-T
Active
Description:  80V AUTOMOTIVE HALF BRIDGE GATE
Manufacturer:  Allegro MicroSystems
History Price: $1.77000
In Stock: 20400
A89500GEJTR-T Specification
Specification
Part No
A89500GEJTR-T
Category
PMIC - Gate Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel MOSFET
Voltage - Supply
8V ~ 15V
Logic Voltage - VIL, VIH
1V, 2V
Current - Peak Output (Source, Sink)
2.7A, 2.7A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
100 V
Rise / Fall Time (Typ)
105ns, 46ns
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
A89500GEJTR-T Compare Parts
  • A89500GEJTR-T vs A89506KESSR-J
  • A89500GEJTR-T vs A89503KLPTR-5
  • A89500GEJTR-T vs A89503KLPTR-3
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend