ALT80802KEJJTR
ALT80802KEJJTR
Active
Description:  IC LED DRIVER RGLTR PWM 2A 10DFN
Manufacturer:  Allegro MicroSystems
History Price: $2.41000
In Stock: 37600
ALT80802KEJJTR Specification
Specification
Part No
ALT80802KEJJTR
Category
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
3.8V
Voltage - Supply (Max)
50V
Voltage - Output
20V
Current - Output / Channel
2A
Frequency
360kHz ~ 2.2MHz
Dimming
Analog, PWM
Applications
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
5 stars
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.