APM80951KNBATR
APM80951KNBATR
Active
Description:  IC LED DRVR RGLTR PWM 1.5A 32QFN
Manufacturer:  Allegro MicroSystems
History Price: $5.59000
In Stock: 15600
APM80951KNBATR Specification
Specification
Part No
APM80951KNBATR
Category
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Buck
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
36V
Voltage - Output
5V
Current - Output / Channel
1.5A
Frequency
2MHz
Dimming
PWM
Applications
Automotive
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
32-PowerFQFN
Supplier Device Package
32-QFN (4x6)
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé