ARG82801KLVATR
ARG82801KLVATR
Active
Description:  PMIC FOR SAFETY-RELATED SYSTEMSW
Manufacturer:  Allegro MicroSystems
History Price: $4.48500
In Stock: 46000
ARG82801KLVATR Specification
Specification
Part No
ARG82801KLVATR
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (4)
Number of Outputs
9
Frequency - Switching
2.2MHz
Voltage/Current - Output 1
5.35V/1.2A
Voltage/Current - Output 2
3.3V, 5V/350mA
Voltage/Current - Output 3
5V/115mA
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
3.8V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
38-eTSSOP
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.