UDK2559EBTR
UDK2559EBTR
Obsolete
Description:  IC PWR DRIVER BIPOLAR 1:1 28PLCC
Manufacturer:  Allegro MicroSystems
Datasheet:   UDK2559EBTR Datasheet
History Price: Obsolete
In Stock: 40800
UDK2559EBTR Specification
Specification
Part No
UDK2559EBTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
Bipolar
Interface
On/Off
Voltage - Load
60V (Max)
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Current - Output (Max)
700mA
Rds On (Typ)
-
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
Package / Case
28-LCC (J-Lead)
UDK2559EBTR PDF Datasheet
UDK2559EBTR Related Parts
UDK2559B
UDK2559B
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16DIP
UDK2559B-T
UDK2559B-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16DIP
UDK2559EB
UDK2559EB
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
UDK2559EBTR-T
UDK2559EBTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 28PLCC
UDK2559LB
UDK2559LB
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16SOIC
UDK2559LBTR
UDK2559LBTR
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16SOIC
UDK2559LBTR-T
UDK2559LBTR-T
Allegro MicroSystems
IC PWR DRIVER BIPOLAR 1:1 16SOIC
UDK2559EBTR Compare Parts
  • UDK2559EBTR vs UDK2559LBTR
  • UDK2559EBTR vs UDK2559LB
  • UDK2559EBTR vs UDK2559EBTR-T
  • UDK2559EBTR vs UDK2559EB
  • UDK2559EBTR vs UDK2559B-T
  • UDK2559EBTR vs UDK2559B
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.