UDN2916B-T
UDN2916B-T
Obsolete
Description:  IC MTRDRV BIPLR 4.75-5.25V 24DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   UDN2916B-T Datasheet
History Price: Obsolete
In Stock: 44000
UDN2916B-T Specification
Specification
Part No
UDN2916B-T
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
750mA
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
10V ~ 45V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
24-PowerDIP (0.300", 7.62mm)
Supplier Device Package
24-DIP
UDN2916B-T PDF Datasheet
UDN2916B-T Related Parts
UDN2916B
UDN2916B
Allegro MicroSystems
IC MTRDRV BIPLR 4.75-5.25V 24DIP
UDN2916EB
UDN2916EB
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 44PLCC
UDN2916EB-T
UDN2916EB-T
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 44PLCC
UDN2916EBTR
UDN2916EBTR
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 44PLCC
UDN2916EBTR-T
UDN2916EBTR-T
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 44PLCC
UDN2916LB
UDN2916LB
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 24SOIC
UDN2916LB-T
UDN2916LB-T
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 24SOIC
UDN2916LBTR
UDN2916LBTR
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 24SOIC
UDN2916LBTR-T
UDN2916LBTR-T
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 24SOIC
UDN2916B-T Compare Parts
  • UDN2916B-T vs UDN2916LBTR
  • UDN2916B-T vs UDN2916LB-T
  • UDN2916B-T vs UDN2916LB
  • UDN2916B-T vs UDN2916EBTR-T
  • UDN2916B-T vs UDN2916EBTR
  • UDN2916B-T vs UDN2916EB-T
  • UDN2916B-T vs UDN2916EB
  • UDN2916B-T vs UDN2916B
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller