AS4C8M32S-6BIN
AS4C8M32S-6BIN
Discontinued
Description:  IC DRAM 256MBIT PAR 90TFBGA
Manufacturer:  Alliance Memory
History Price: Discontinued at Digi-Key
In Stock: 6400
AS4C8M32S-6BIN Specification
Specification
Part No
AS4C8M32S-6BIN
Category
Memory
Manufacturer
Alliance Memory
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM
Memory Size
256Mbit
Memory Organization
8M x 32
Memory Interface
Parallel
Clock Frequency
166 MHz
Write Cycle Time - Word, Page
2ns
Access Time
5 ns
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
90-TFBGA
Supplier Device Package
90-TFBGA (8x13)
AS4C8M32S-6BIN Related Parts
AS4C128M16D2-25BCN
AS4C128M16D2-25BCN
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2-25BCNTR
AS4C128M16D2-25BCNTR
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2-25BIN
AS4C128M16D2-25BIN
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2-25BINTR
AS4C128M16D2-25BINTR
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2A-25BCN
AS4C128M16D2A-25BCN
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2A-25BCNTR
AS4C128M16D2A-25BCNTR
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2A-25BIN
AS4C128M16D2A-25BIN
Alliance Memory
IC DRAM 2GBIT PARALLEL 84FBGA
AS4C128M16D2A-25BINTR
AS4C128M16D2A-25BINTR
Alliance Memory
IC DRAM 2GBIT PARALLEL 84TFBGA
AS4C128M16D3-12BAN
AS4C128M16D3-12BAN
Alliance Memory
IC DRAM 2GBIT PARALLEL 96FBGA
AS4C128M16D3-12BANTR
AS4C128M16D3-12BANTR
Alliance Memory
IC DRAM 2GBIT PARALLEL 96FBGA
AS4C128M16D3-12BCN
AS4C128M16D3-12BCN
Alliance Memory
IC DRAM 2GBIT PARALLEL 96FBGA
AS4C128M16D3-12BCNTR
AS4C128M16D3-12BCNTR
Alliance Memory
IC DRAM 2GBIT PARALLEL 96FBGA
AS4C8M32S-6BIN Compare Parts
  • AS4C8M32S-6BIN vs AS4C8M32SA-7BCN
  • AS4C8M32S-6BIN vs AS4C8M32SA-6BINTR
  • AS4C8M32S-6BIN vs AS4C8M32SA-6BIN
  • AS4C8M32S-6BIN vs AS4C8M32S-7TCNTR
  • AS4C8M32S-6BIN vs AS4C8M32S-7TCN
  • AS4C8M32S-6BIN vs AS4C8M32S-7BCNTR
  • AS4C8M32S-6BIN vs AS4C8M32S-7BCN
  • AS4C8M32S-6BIN vs AS4C8M32S-6TINTR
  • AS4C8M32S-6BIN vs AS4C8M32S-6TIN
  • AS4C8M32S-6BIN vs AS4C8M32S-6BINTR
  • AS4C8M32S-6BIN vs AS4C8M32MSA-6BINTR
  • AS4C8M32S-6BIN vs AS4C8M32MSA-6BIN
  • AS4C8M32S-6BIN vs AS4C8M32MD2A-25BPCN
  • AS4C8M32S-6BIN vs AS4C8M32MD2A-25BCN
  • AS4C8M32S-6BIN vs AS4C8M16SA-7TCNTR
  • AS4C8M32S-6BIN vs AS4C8M16SA-7TCN
  • AS4C8M32S-6BIN vs AS4C8M16SA-7BCNTR
  • AS4C8M32S-6BIN vs AS4C8M16SA-7BCN
  • AS4C8M32S-6BIN vs AS4C8M16SA-6TINTR
  • AS4C8M32S-6BIN vs AS4C8M16SA-6TIN
  • AS4C8M32S-6BIN vs AS4C8M16SA-6TCNTR
  • AS4C8M32S-6BIN vs AS4C8M16SA-6TCN
  • AS4C8M32S-6BIN vs AS4C8M16SA-6TANTR
  • AS4C8M32S-6BIN vs AS4C8M16SA-6TAN
  • AS4C8M32S-6BIN vs AS4C8M16SA-6BINTR
  • AS4C8M32S-6BIN vs AS4C8M16SA-6BIN
  • AS4C8M32S-6BIN vs AS4C8M16SA-6BANTR
  • AS4C8M32S-6BIN vs AS4C8M16SA-6BAN
  • AS4C8M32S-6BIN vs AS4C8M16S-7TCNTR
  • AS4C8M32S-6BIN vs AS4C8M16S-7TCN
  • AS4C8M32S-6BIN vs AS4C8M16S-7BCNTR
  • AS4C8M32S-6BIN vs AS4C8M16S-7BCN
  • AS4C8M32S-6BIN vs AS4C8M16S-6TINTR
  • AS4C8M32S-6BIN vs AS4C8M16S-6TIN
  • AS4C8M32S-6BIN vs AS4C8M16S-6TCNTR
  • AS4C8M32S-6BIN vs AS4C8M16S-6TCN
  • AS4C8M32S-6BIN vs AS4C8M16S-6TANTR
  • AS4C8M32S-6BIN vs AS4C8M16S-6TAN
  • AS4C8M32S-6BIN vs AS4C8M16S-6BINTR
  • AS4C8M32S-6BIN vs AS4C8M16S-6BIN
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.