Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Alliance Memory AS7C1024B-12JIN
AS7C1024B-12JIN
Active
Memory
Description:
IC SRAM 1MBIT PARALLEL 32SOJ
Manufacturer:
Alliance Memory
Datasheet:
AS7C1024B-12JIN Datasheet
History Price: $3.26305
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS7C1024B-12JIN Specification
Specification
Part No
AS7C1024B-12JIN
Category
Memory
Manufacturer
Alliance Memory
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
1Mbit
Memory Organization
128K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
12ns
Access Time
12 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-BSOJ (0.400", 10.16mm Width)
Supplier Device Package
32-SOJ
AS7C1024B-12JIN PDF Datasheet
AS7C1024B-12JIN Datasheet
Click and Download: AS7C1024B-12JIN Datasheet
AS7C1024B-12JIN Related Parts
AS7C1024B-12JCN
Alliance Memory
IC SRAM 1MBIT PARALLEL 32SOJ
AS7C1024B-12JCNTR
Alliance Memory
IC SRAM 1MBIT PARALLEL 32SOJ
AS7C1024B-12JINTR
Alliance Memory
IC SRAM 1MBIT PARALLEL 32SOJ
AS7C1024B-12TCN
Alliance Memory
IC SRAM 1MBIT PARALLEL 32TSOP I
AS7C1024B-12TCNTR
Alliance Memory
IC SRAM 1MBIT PARALLEL 32TSOP I
AS7C1024B-12TJCN
Alliance Memory
IC SRAM 1MBIT PARALLEL 32SOJ
AS7C1024B-12TJCNTR
Alliance Memory
IC SRAM 1MBIT PARALLEL 32SOJ
AS7C1024B-12TJIN
Alliance Memory
IC SRAM 1MBIT PARALLEL 32SOJ
AS7C1024B-12TJINTR
Alliance Memory
IC SRAM 1MBIT PARALLEL 32SOJ
AS7C1024B-15JCN
Alliance Memory
IC SRAM 1MBIT PARALLEL 32SOJ
AS7C1024B-15JCNTR
Alliance Memory
IC SRAM 1MBIT PARALLEL 32SOJ
AS7C1024B-15TCN
Alliance Memory
IC SRAM 1MBIT PARALLEL 32TSOP I
AS7C1024B-12JIN Compare Parts
AS7C1024B-12JIN vs AS7C513B-15TCN
AS7C1024B-12JIN vs AS7C513B-15JCNTR
AS7C1024B-12JIN vs AS7C513B-15JCN
AS7C1024B-12JIN vs AS7C513B-12TCNTR
AS7C1024B-12JIN vs AS7C513B-12TCN
AS7C1024B-12JIN vs AS7C4098A-20TINTR
AS7C1024B-12JIN vs AS7C4098A-20TIN
AS7C1024B-12JIN vs AS7C4098A-20TCNTR
AS7C1024B-12JIN vs AS7C4098A-20TCN
AS7C1024B-12JIN vs AS7C4098A-20JINTR
AS7C1024B-12JIN vs AS7C4098A-20JIN
AS7C1024B-12JIN vs AS7C4098A-20JCNTR
AS7C1024B-12JIN vs AS7C4098A-20JCN
AS7C1024B-12JIN vs AS7C4098A-15TINTR
AS7C1024B-12JIN vs AS7C4098A-15TIN
AS7C1024B-12JIN vs AS7C4098A-15TCNTR
AS7C1024B-12JIN vs AS7C4098A-15TCN
AS7C1024B-12JIN vs AS7C4098A-15JINTR
AS7C1024B-12JIN vs AS7C4098A-15JIN
AS7C1024B-12JIN vs AS7C4098A-15JCNTR
AS7C1024B-12JIN vs AS7C4098A-15JCN
AS7C1024B-12JIN vs AS7C4098A-12TINTR
AS7C1024B-12JIN vs AS7C4098A-12TIN
AS7C1024B-12JIN vs AS7C4098A-12TCNTR
AS7C1024B-12JIN vs AS7C4098A-12TCN
AS7C1024B-12JIN vs AS7C4098A-12JINTR
AS7C1024B-12JIN vs AS7C4098A-12JIN
AS7C1024B-12JIN vs AS7C4098A-12JCNTR
AS7C1024B-12JIN vs AS7C4098A-12JCN
AS7C1024B-12JIN vs AS7C4096A-20TINTR
AS7C1024B-12JIN vs AS7C4096A-20TIN
AS7C1024B-12JIN vs AS7C4096A-20TCNTR
AS7C1024B-12JIN vs AS7C4096A-20TCN
AS7C1024B-12JIN vs AS7C4096A-20JINTR
AS7C1024B-12JIN vs AS7C4096A-20JIN
AS7C1024B-12JIN vs AS7C4096A-20JCNTR
AS7C1024B-12JIN vs AS7C4096A-20JCN
AS7C1024B-12JIN vs AS7C4096A-15TINTR
AS7C1024B-12JIN vs AS7C4096A-15TIN
AS7C1024B-12JIN vs AS7C4096A-15TCNTR
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund