AS8C801801-QC150N
AS8C801801-QC150N
Active
Description:  IC SRAM 9MBIT PAR 150MHZ 100TQFP
Manufacturer:  Alliance Memory
History Price: $8.46700
In Stock: 48400
AS8C801801-QC150N Specification
Specification
Part No
AS8C801801-QC150N
Category
Memory
Manufacturer
Alliance Memory
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Synchronous, SDR
Memory Size
9Mbit
Memory Organization
512K x 18
Memory Interface
Parallel
Clock Frequency
150 MHz
Write Cycle Time - Word, Page
6.7ns
Access Time
3.8 ns
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-TQFP (14x20)
AS8C801801-QC150N PDF Datasheet
AS8C801801-QC150N Related Parts
AS8C161831-QC166N
AS8C161831-QC166N
Alliance Memory
IC SRAM 18MBIT PARALLEL 100TQFP
AS8C163631-QC166N
AS8C163631-QC166N
Alliance Memory
IC SRAM 18MBIT PARALLEL 100TQFP
AS8C401800-QC150N
AS8C401800-QC150N
Alliance Memory
IC SRAM 4MBIT PAR 150MHZ 100TQFP
AS8C401801-QC166N
AS8C401801-QC166N
Alliance Memory
IC SRAM 4MBIT PARALLEL 100TQFP
AS8C401825-QC75N
AS8C401825-QC75N
Alliance Memory
IC SRAM 4MBIT PAR 117MHZ 100TQFP
AS8C403600-QC150N
AS8C403600-QC150N
Alliance Memory
IC SRAM 4MBIT PAR 150MHZ 100TQFP
AS8C403601-QC166N
AS8C403601-QC166N
Alliance Memory
IC SRAM 4MBIT PARALLEL 100TQFP
AS8C403625-QC75N
AS8C403625-QC75N
Alliance Memory
IC SRAM 4MBIT PAR 117MHZ 100TQFP
AS8C801800-QC150N
AS8C801800-QC150N
Alliance Memory
IC SRAM 9MBIT PAR 150MHZ 100TQFP
AS8C801825-QC75N
AS8C801825-QC75N
Alliance Memory
IC SRAM 9MBIT PAR 117MHZ 100TQFP
AS8C801825A-QC75N
AS8C801825A-QC75N
Alliance Memory
IC SRAM 9MBIT PAR 100TQFP
AS8C803600-QC150N
AS8C803600-QC150N
Alliance Memory
IC SRAM 9MBIT PAR 150MHZ 100TQFP
AS8C801801-QC150N Compare Parts
  • AS8C801801-QC150N vs AS8C803625-QC75N
  • AS8C801801-QC150N vs AS8C803601-QC150N
  • AS8C801801-QC150N vs AS8C803600-QC150N
  • AS8C801801-QC150N vs AS8C801825A-QC75N
  • AS8C801801-QC150N vs AS8C801825-QC75N
  • AS8C801801-QC150N vs AS8C801800-QC150N
  • AS8C801801-QC150N vs AS8C403625-QC75N
  • AS8C801801-QC150N vs AS8C403601-QC166N
  • AS8C801801-QC150N vs AS8C403600-QC150N
  • AS8C801801-QC150N vs AS8C401825-QC75N
  • AS8C801801-QC150N vs AS8C401801-QC166N
  • AS8C801801-QC150N vs AS8C401800-QC150N
  • AS8C801801-QC150N vs AS8C163631-QC166N
  • AS8C801801-QC150N vs AS8C161831-QC166N
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.