AOZ9250DI
AOZ9250DI
Obsolete
Description:  IC BATT PROT LI-ION 1CELL 6DFN
Datasheet:   AOZ9250DI Datasheet
History Price: Obsolete
In Stock: 33200
AOZ9250DI Specification
Specification
Part No
AOZ9250DI
Category
PMIC - Battery Management
Manufacturer
Alpha and Omega Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-SMD, Flat Lead Exposed Pad
Supplier Device Package
6-DFN-EP (2x4)
AOZ9250DI PDF Datasheet
AOZ9250DI Compare Parts
  • AOZ9250DI vs AOZ9252DI
  • AOZ9250DI vs AOZ1401DI
  • AOZ9250DI vs AOZ9216DI
  • AOZ9250DI vs AOZ9210DI
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase