Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Altera EP1SGX25CF672C7N
EP1SGX25CF672C7N
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 455 I/O 672FBGA
Manufacturer:
Altera
Datasheet:
EP1SGX25CF672C7N Datasheet
History Price: $648.55000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EP1SGX25CF672C7N Specification
Specification
Part No
EP1SGX25CF672C7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Altera
Series
Stratix GX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
2566
Number of Logic Elements/Cells
25660
Total RAM Bits
1944576
Number of I/O
455
Number of Gates
-
Voltage - Supply
1.425V ~ 1.575V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
672-BGA
Supplier Device Package
672-FBGA (27x27)
EP1SGX25CF672C7N PDF Datasheet
EP1SGX25CF672C7N Datasheet
Click and Download: EP1SGX25CF672C7N Datasheet
EP1SGX25CF672C7N Related Parts
EP1AGX20CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6
Altera
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF780C6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780C6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780I6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780I6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX35CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484I6
Intel
IC FPGA 230 I/O 484FBGA
EP1SGX25CF672C7N Compare Parts
EP1SGX25CF672C7N vs EP1SGX40GF1020I6N
EP1SGX25CF672C7N vs EP1SGX40GF1020I6
EP1SGX25CF672C7N vs EP1SGX40GF1020C7N
EP1SGX25CF672C7N vs EP1SGX40GF1020C7N
EP1SGX25CF672C7N vs EP1SGX40GF1020C7
EP1SGX25CF672C7N vs EP1SGX40GF1020C7
EP1SGX25CF672C7N vs EP1SGX40GF1020C6N
EP1SGX25CF672C7N vs EP1SGX40GF1020C6BN
EP1SGX25CF672C7N vs EP1SGX40GF1020C6B
EP1SGX25CF672C7N vs EP1SGX40GF1020C6B
EP1SGX25CF672C7N vs EP1SGX40GF1020C6
EP1SGX25CF672C7N vs EP1SGX40GF1020C6
EP1SGX25CF672C7N vs EP1SGX40GF1020C5N
EP1SGX25CF672C7N vs EP1SGX40GF1020C5N
EP1SGX25CF672C7N vs EP1SGX40GF1020C5
EP1SGX25CF672C7N vs EP1SGX40GF1020C5
EP1SGX25CF672C7N vs EP1SGX40DF1020I6N
EP1SGX25CF672C7N vs EP1SGX40DF1020I6N
EP1SGX25CF672C7N vs EP1SGX40DF1020C7N
EP1SGX25CF672C7N vs EP1SGX40DF1020C7N
EP1SGX25CF672C7N vs EP1SGX40DF1020C7
EP1SGX25CF672C7N vs EP1SGX40DF1020C7
EP1SGX25CF672C7N vs EP1SGX40DF1020C6N
EP1SGX25CF672C7N vs EP1SGX40DF1020C6BN
EP1SGX25CF672C7N vs EP1SGX40DF1020C6
EP1SGX25CF672C7N vs EP1SGX40DF1020C6
EP1SGX25CF672C7N vs EP1SGX40DF1020C5N
EP1SGX25CF672C7N vs EP1SGX40DF1020C5
EP1SGX25CF672C7N vs EP1SGX25FF1020I6N
EP1SGX25CF672C7N vs EP1SGX25FF1020I6N
EP1SGX25CF672C7N vs EP1SGX25FF1020I6
EP1SGX25CF672C7N vs EP1SGX25FF1020C7N
EP1SGX25CF672C7N vs EP1SGX25FF1020C7
EP1SGX25CF672C7N vs EP1SGX25FF1020C7
EP1SGX25CF672C7N vs EP1SGX25FF1020C6N
EP1SGX25CF672C7N vs EP1SGX25FF1020C6N
EP1SGX25CF672C7N vs EP1SGX25FF1020C6
EP1SGX25CF672C7N vs EP1SGX25FF1020C5N
EP1SGX25CF672C7N vs EP1SGX25FF1020C5
EP1SGX25CF672C7N vs EP1SGX25DF672I6N
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.