EP22V10-15
EP22V10-15
Active
Description:  UV PLD, 10NS, PAL-TYPE CDIP24
Manufacturer:  Altera
Datasheet:   EP22V10-15 Datasheet
History Price: $1.36000
In Stock: 47200
EP22V10-15 Specification
Specification
Part No
EP22V10-15
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Altera
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
EPLD
Number of Macrocells
10
Voltage - Input
4.75V ~ 5.25V
Speed
15 ns
Mounting Type
-
Package / Case
-
Supplier Device Package
-
EP22V10-15 PDF Datasheet
EP22V10-15 Related Parts
EP20K1000CF672C79
EP20K1000CF672C79
Altera
LOADABLE PLD, 1.49NS, PBGA672
EP220LC-12
EP220LC-12
Altera
OT PLD, 12NS, PAL-TYPE
EP220LC-7
EP220LC-7
Altera
OT PLD, 7.5NS, PAL-TYPE
EP220LC-7A
EP220LC-7A
Altera
OT PLD, 7.5NS, PAL-TYPE
EP224DC-10A
EP224DC-10A
Altera
PROGRAMMABLE LOGIC DEVICE
EP224LC-10
EP224LC-10
Altera
OT PLD, 10NS, PAL-TYPE PQCC28
EP224LC-10A
EP224LC-10A
Altera
OT PLD, 10NS, PAL-TYPE PQCC28
EP224LC-10A-0001
EP224LC-10A-0001
Altera
OT PLD, 10NS, PAL-TYPE PQCC28
EP224LC-12
EP224LC-12
Altera
OT PLD, 12NS, PAL-TYPE PQCC28
EP224LC-7
EP224LC-7
Altera
OT PLD, 7.5NS, PAL-TYPE PQCC28
EP224LC-7A
EP224LC-7A
Altera
OT PLD, 7.5NS, PAL-TYPE PQCC28
EP224PC-10
EP224PC-10
Altera
OT PLD, 10NS, PAL-TYPE
EP22V10-15 Compare Parts
  • EP22V10-15 vs EP22V10PC-25
  • EP22V10-15 vs EP22V10PC-15
  • EP22V10-15 vs EP22V10PC-10
  • EP22V10-15 vs EP22V10LC-7
  • EP22V10-15 vs EP22V10LC-25
  • EP22V10-15 vs EP22V10LC-15
  • EP22V10-15 vs EP22V10LC-10
  • EP22V10-15 vs EP22V10EPC-10
  • EP22V10-15 vs EP22V10ELC-15
  • EP22V10-15 vs EP22V10ELC-10
  • EP22V10-15 vs EP22V10EDC-10
  • EP22V10-15 vs EP224PC-7
  • EP22V10-15 vs EP224PC-12
  • EP22V10-15 vs EP224PC-10
  • EP22V10-15 vs EP224LC-7A
  • EP22V10-15 vs EP224LC-7
  • EP22V10-15 vs EP224LC-12
  • EP22V10-15 vs EP224LC-10A-0001
  • EP22V10-15 vs EP224LC-10A
  • EP22V10-15 vs EP224LC-10
  • EP22V10-15 vs EP224DC-10A
  • EP22V10-15 vs EP220LC-7A
  • EP22V10-15 vs EP220LC-7
  • EP22V10-15 vs EP220LC-12
  • EP22V10-15 vs EP20K1000CF672C79
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.