☰
EP600PC-45
EP600PC-45
Active
Description:  IC CPLD 16MC 45NS 24DIP
Manufacturer:  Altera
Datasheet:   EP600PC-45 Datasheet
History Price: $18.76000
In Stock: 12720
EP600PC-45 Specification
Specification
Part No
EP600PC-45
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Altera
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EPLD
Delay Time tpd(1) Max
45 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
-
Number of Macrocells
16
Number of Gates
-
Number of I/O
16
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP
Supplier Device Package
24-PDIP
EP600PC-45 PDF Datasheet
EP600PC-45 Description

The Altera EP600PC-45 is a member of the FLEX 600 series of field-programmable gate arrays (FPGAs) designed for high-performance digital logic applications. It integrates a flexible, high-density programmable logic architecture with an array of logic elements, embedded memory blocks, and configurable I/O resources. This device targets complex digital signal processing, control, and interface bridging tasks in telecommunications, industrial automation, computing, and embedded systems. The EP600PC-45 offers a combination of high logic density, deterministic performance, and fast I/O capabilities to support demanding system designs while reducing development time and external component requirements.

## Core Specifications

* Device Family: FLEX 600 FPGA series
* Logic Elements: Approximately 600,000 system gates equivalent for implementing combinational and sequential logic functions
* I/O Pins: Up to 165 programmable I/O pins supporting multiple voltage standards for interfacing with diverse logic families
* Embedded Memory: Includes multiple M4K RAM blocks providing total embedded memory suitable for buffering, FIFOs, and small data storage
* Maximum Operating Frequency: Core speed up to 45 MHz, with timing performance dependent on design complexity and configuration
* Supply Voltage (V_CC): Core voltage 3.3 V ±10%, I/O voltage configurable from 3.3 V to 5 V for compatibility with external devices
* Package: PQFP-208, providing high pin count and flexible I/O routing options
* Temperature Range: Commercial (0°C to +70°C) and industrial (–40°C to +85°C) variants available for system reliability

## Logic Architecture

* Logic Elements: Composed of Look-Up Tables (LUTs) and flip-flops arranged to implement both combinational and sequential logic efficiently
* Hierarchical Logic Blocks: Allows partitioning of complex designs into smaller, modular blocks for scalable synthesis and routing
* Arithmetic Support: Dedicated logic for implementing fast adders, counters, and multipliers optimized for digital signal processing applications
* Timing: Deterministic propagation delays and setup/hold times ensure predictable performance in synchronous designs

## Embedded Memory

* M4K RAM Blocks: Configurable as dual-port or single-port memory for flexible data storage
* Total Embedded Memory: Supports temporary storage for data processing, FIFOs, or small buffering requirements in high-speed digital designs
* Initialization: Preload capability for default data content at startup, enabling immediate use in control and interface applications
* Access Modes: Supports synchronous read/write operations, facilitating integration with high-speed logic and pipeline designs

## I/O Capabilities

* Programmable I/Os: Up to 165 pins configurable as input, output, or bidirectional
* Voltage Standards: Compatible with TTL, CMOS, and LVTTL signaling for interfacing with a variety of devices
* I/O Features: Programmable slew rates, drive strength, and input thresholds for signal integrity optimization
* Special Function Pins: Dedicated pins for configuration, clock input, and global reset functions

## Clocking and Timing

* Internal PLLs: Allows frequency multiplication/division for generating multiple clock domains
* Global Clock Networks: Provides low-skew distribution for synchronous designs requiring deterministic timing
* Input Clock Support: External crystal or oscillator sources for stable timing reference
* Clock Domains: Multiple independent or derived clocks for high-performance pipelined architectures

## Configuration and Programming

* Non-Volatile Configuration: Device programmed via a serial or parallel configuration interface
* In-System Programming: Supports field updates without removing the FPGA from the system
* Configuration Memory: SRAM-based logic cell configuration allowing design flexibility and rapid reprogramming
* Security Features: Optional design lock and encryption capabilities to protect intellectual property

## Power Management

* Core Power: Optimized for reduced dynamic power consumption while maintaining performance at maximum frequency
* I/O Power: Configurable per bank to minimize system-level energy consumption
* Low-Power Modes: Standby or partial disabling of unused logic blocks to conserve power in idle or partial-load conditions

## Reliability and Protection

* ESD Protection: All I/O pins equipped with electrostatic discharge protection to prevent damage during handling and operation
* Latch-Up Immunity: Designed for robustness in industrial and consumer environments
* Thermal Management: Package and design guidelines ensure safe operation within specified temperature range
* Voltage Tolerance: Core and I/O voltage margins designed to accommodate power supply variations without functional degradation

## Applications

* Digital Signal Processing: High-speed data processing, filtering, and arithmetic-intensive operations
* Telecommunications: Protocol handling, interface bridging, and data packet processing
* Industrial Control: Motor control, sensor data acquisition, and programmable logic controllers
* Embedded Systems: Interface logic, memory control, and peripheral expansion for microprocessor-based systems
* Prototyping and Development: High-density logic for evaluating complex digital architectures

## Advantages

* High Logic Density: Supports complex designs without the need for multiple FPGAs or external glue logic
* Flexible I/O Configuration: Adapts to multiple voltage standards and interface protocols
* Embedded Memory: Provides on-chip RAM for high-speed data handling and buffering
* Deterministic Performance: Optimized clocking and timing distribution for predictable synchronous operation
* Rapid Development: SRAM-based configuration allows quick iteration and reprogramming during system development

## Summary

The Altera EP600PC-45 FPGA offers a high-performance, flexible platform for implementing complex digital logic, signal processing, and embedded control applications. Its 600,000 system gates equivalent, extensive embedded M4K RAM blocks, and up to 165 I/O pins with multiple voltage standards provide designers with the tools to build sophisticated systems with minimal external components. Coupled with deterministic timing, programmable clock networks, and robust power and protection features, the EP600PC-45 is suitable for high-speed telecommunications, industrial automation, embedded control, and prototyping environments, delivering reliable performance and rapid development capabilities.
EP600PC-45 Compare Parts
  • EP600PC-45 vs EP610PC-35-AL
  • EP600PC-45 vs EP600LC-3
  • EP600PC-45 vs EP610DM-30
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****