EPCQ128ASI16N
EPCQ128ASI16N
Active
Description:  IC CONFIG DEVICE 128MBIT 16SOIC
Manufacturer:  Intel
History Price: $47.52000
In Stock: 17600
EPCQ128ASI16N Specification
Specification
Part No
EPCQ128ASI16N
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPCQ-A
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
128Mb
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
EPCQ128ASI16N PDF Datasheet
EPCQ128ASI16N Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPCQ128ASI16N Description
The EPCQ128ASI16N is a sophisticated serial configuration memory device designed by Intel. It is part of Intel%27s EPCQ series and is specifically engineered to provide high-density, high-performance storage solutions for field-programmable gate arrays (FPGAs) and other programmable logic devices. Below is a comprehensive overview of the EPCQ128ASI16N, covering its key features, specifications, and typical applications.

## Overview

The EPCQ128ASI16N is a serial configuration EEPROM that offers a dense and efficient memory solution for use in programmable logic applications. It is designed to be used with FPGAs and other programmable devices to store configuration data and firmware. The device utilizes a serial interface for communication, which allows for a streamlined and efficient data transfer process.

## Key Features

1. High Density:
- The EPCQ128ASI16N features 128 megabits (Mb) of memory capacity, which provides ample storage for configuration and firmware data. This high density is crucial for supporting complex and advanced FPGA designs.

2. Serial Interface:
- The device uses a serial Peripheral Interface (SPI) for data communication. This serial interface allows for high-speed data transfer and reduces the number of pins required for communication, simplifying the overall system design.

3. Fast Read and Write Speeds:
- The EPCQ128ASI16N offers fast read and write speeds, which enhances the performance of the system by reducing the time required to load configuration data into the FPGA. This is particularly important in applications where rapid configuration and reconfiguration are needed.

4. High Reliability:
- The EPCQ128ASI16N is designed with high reliability in mind. It features robust data protection mechanisms, including error correction codes (ECC) and wear leveling, to ensure data integrity and longevity.

5. Low Power Consumption:
- The device is optimized for low power consumption, making it suitable for battery-operated and energy-efficient applications. This low power consumption helps to extend the operational life of portable and embedded systems.

6. Extended Temperature Range:
- The EPCQ128ASI16N operates over an extended temperature range, typically from -40°C to +85°C. This makes it suitable for use in harsh environmental conditions and industrial applications where temperature variations can be significant.

7. Secure Data Storage:
- The device supports secure data storage features, including read and write protection. This ensures that sensitive configuration data and firmware are protected from unauthorized access and tampering.

8. Package Options:
- The EPCQ128ASI16N is available in various package options, including a 16-pin SOIC (Small Outline Integrated Circuit) package. This compact packaging helps to save space on the PCB and allows for a more efficient system design.

## Specifications

- Memory Size: 128 megabits (Mb) or 16 megabytes (MB).
- Interface: Serial Peripheral Interface (SPI), supporting multiple SPI modes.
- Read Speed: Typically up to 104 MHz, allowing for fast read operations.
- Write Speed: Fast write capabilities to ensure quick updates to the configuration data.
- Voltage Supply: Operates typically at 3.3V or 1.8V, depending on the specific configuration.
- Temperature Range: -40°C to +85°C for industrial-grade reliability.
- Package Type: 16-pin SOIC, providing a compact and efficient footprint for integration into various designs.

## Typical Applications

1. FPGA Configuration:
- The primary application of the EPCQ128ASI16N is in FPGA configuration. It provides the necessary memory to store configuration files that define the functionality of the FPGA. The high density and fast access speeds of the device ensure that the FPGA can be configured quickly and efficiently.

2. Embedded Systems:
- In embedded systems, the EPCQ128ASI16N can be used to store firmware and configuration data. Its low power consumption and extended temperature range make it suitable for use in a variety of embedded applications, including industrial controls and automotive systems.

3. Consumer Electronics:
- The device is also used in consumer electronics where reliable and efficient storage of configuration data is required. This includes applications such as digital audio/video equipment and home appliances.

4. Networking Equipment:
- In networking equipment, the EPCQ128ASI16N is used to store configuration and firmware data for network processors and other programmable devices. Its fast read speeds and high reliability ensure that the network equipment operates efficiently and reliably.

5. Industrial Automation:
- The device finds use in industrial automation systems where it is used to store configuration data for programmable logic controllers (PLCs) and other control systems. Its robustness and reliability are crucial for maintaining system performance in demanding industrial environments.

## Conclusion

The EPCQ128ASI16N is a high-performance serial configuration memory device that offers a combination of high density, fast speeds, and reliable operation. With its serial SPI interface, low power consumption, and extended temperature range, it is well-suited for a wide range of applications, including FPGA configuration, embedded systems, consumer electronics, networking equipment, and industrial automation. Its robust features and compact packaging make it an excellent choice for designers seeking a reliable and efficient memory solution for programmable logic and other advanced electronic systems.
EPCQ128ASI16N Compare Parts
  • EPCQ128ASI16N vs EPCV4SI8N
  • EPCQ128ASI16N vs EPCS64SI16NGA
  • EPCQ128ASI16N vs EPCS64SI16N
  • EPCQ128ASI16N vs EPCS4SI8NAA
  • EPCQ128ASI16N vs EPCS4SI8N
  • EPCQ128ASI16N vs EPCS1SI8N
  • EPCQ128ASI16N vs EPCS1SI8
  • EPCQ128ASI16N vs EPCS16SI8N
  • EPCQ128ASI16N vs EPCS16SI16N
  • EPCQ128ASI16N vs EPCS128SI16N
  • EPCQ128ASI16N vs EPCQL512F24IN
  • EPCQ128ASI16N vs EPCQL256F24IN
  • EPCQ128ASI16N vs EPCQL1024F24IN
  • EPCQ128ASI16N vs EPCQ64SI16N
  • EPCQ128ASI16N vs EPCQ64ASI16N
  • EPCQ128ASI16N vs EPCQ512SI16N
  • EPCQ128ASI16N vs EPCQ512ASI16N
  • EPCQ128ASI16N vs EPCQ4ASI8N
  • EPCQ128ASI16N vs EPCQ32SI8N
  • EPCQ128ASI16N vs EPCQ32ASI8N
  • EPCQ128ASI16N vs EPCQ256SI16N
  • EPCQ128ASI16N vs EPCQ16SI8N
  • EPCQ128ASI16N vs EPCQ16ASI8N
  • EPCQ128ASI16N vs EPCQ128SI16N
  • EPCQ128ASI16N vs EPCE8QC100N
  • EPCQ128ASI16N vs EPCE8QC100
  • EPCQ128ASI16N vs EPCE4QC100N
  • EPCQ128ASI16N vs EPCE4QC100
  • EPCQ128ASI16N vs EPCE16QC100N
  • EPCQ128ASI16N vs EPCE16QC100
  • EPCQ128ASI16N vs EPC8QI100N
  • EPCQ128ASI16N vs EPC8QI100
  • EPCQ128ASI16N vs EPC8QC100N
  • EPCQ128ASI16N vs EPC8QC100DM
  • EPCQ128ASI16N vs EPC8QC100
  • EPCQ128ASI16N vs EPC4QI100N
  • EPCQ128ASI16N vs EPC4QI100
  • EPCQ128ASI16N vs EPC4QC100N
  • EPCQ128ASI16N vs EPC4QC100
  • EPCQ128ASI16N vs EPC2TI32N
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!