Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Altera EPX740LC44-10Z
EPX740LC44-10Z
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 40MC 10NS 44PLCC
Manufacturer:
Altera
Datasheet:
EPX740LC44-10Z Datasheet
History Price: $19.18000
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPX740LC44-10Z Specification
Specification
Part No
EPX740LC44-10Z
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Altera
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EPLD
Delay Time tpd(1) Max
10 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
16
Number of Macrocells
40
Number of Gates
800
Number of I/O
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
EPX740LC44-10Z PDF Datasheet
EPX740LC44-10Z Datasheet
Click and Download: EPX740LC44-10Z Datasheet
EPX740LC44-10Z Related Parts
EPX740LC44-12
Altera
IC CPLD 40MC 12NS 44PLCC
EPX740LC68-15
Altera
IC CPLD 40MC 15NS 68PLCC
EPX740LC68-15Z
Altera
IC CPLD 40MC 15NS 68PLCC
EPX740LI44-12
Altera
IC CPLD 40MC 12NS 44PLCC
EPX780LC84-10Z
Altera
IC CPLD 80MC 10NS 84PLCC
EPX780LC84-12
Altera
IC CPLD 80MC 12NS 84PLCC
EPX780QC132-15Z
Altera
IC CPLD 80MC 15NS 132QFP
EPX880QI132-12
Altera
IC CPLD 80MC 12NS 132QFP
EPX740LC44-10Z Compare Parts
EPX740LC44-10Z vs EPX780QC132-15Z
EPX740LC44-10Z vs EPX780LC84-12
EPX740LC44-10Z vs EPX780LC84-10Z
EPX740LC44-10Z vs EPX740LI44-12
EPX740LC44-10Z vs EPX740LC68-15Z
EPX740LC44-10Z vs EPX740LC68-15
EPX740LC44-10Z vs EPX740LC44-12
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!