AS1161-BCCT
AS1161-BCCT
Obsolete
Description:  IC DESERIALIZER 49-CTBGA
Manufacturer:  ams OSRAM
Datasheet:   AS1161-BCCT Datasheet
History Price: Obsolete
In Stock: 29200
AS1161-BCCT Specification
Specification
Part No
AS1161-BCCT
Category
Interface - Serializers, Deserializers
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
660Mbps
Input Type
LVDS
Output Type
LVCMOS, LVTTL
Number of Inputs
1
Number of Outputs
10
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
49-TFBGA
Supplier Device Package
49-CTBGA (7x7)
AS1161-BCCT PDF Datasheet
AS1161-BCCT Description
The ams OSRAM AS1161-BCCT is a highly integrated, low-power, and versatile ambient light sensor designed for various applications, including smartphones, tablets, and other consumer electronics. This sensor is part of the AS1161 family, which is known for its high sensitivity and excellent performance in detecting ambient light levels.

## Key Features

1. High Sensitivity: The AS1161-BCCT is designed to detect a wide range of light levels, making it suitable for both indoor and outdoor applications. Its high sensitivity allows it to respond accurately to changes in ambient light conditions.

2. Low Power Consumption: One of the standout features of the AS1161-BCCT is its low power consumption, which is crucial for battery-operated devices. This makes it an ideal choice for portable electronics where energy efficiency is a priority.

3. Integrated ADC: The sensor includes an integrated analog-to-digital converter (ADC), which allows for precise digital output of the ambient light levels. This feature simplifies the design process for developers, as it reduces the need for additional components.

4. I2C Interface: The AS1161-BCCT communicates via an I2C interface, enabling easy integration with microcontrollers and other digital systems. This standard communication protocol is widely used in various electronic devices, ensuring compatibility and ease of use.

5. Compact Package: The sensor is housed in a compact package, making it suitable for applications where space is limited. Its small footprint allows for easy integration into various designs without compromising performance.

## Specifications

- Supply Voltage: The AS1161-BCCT operates within a supply voltage range of 1.8V to 3.6V, making it compatible with a wide range of power sources.

- Current Consumption: The typical current consumption is around 0.5 µA in sleep mode and can go up to 1.5 mA during active operation, ensuring minimal impact on battery life.

- Light Sensitivity Range: The sensor can detect light levels from 0.01
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.