AS1325-BSTT-50
AS1325-BSTT-50
Obsolete
Description:  IC REG BOOST 5V 1A SOT23-6
Manufacturer:  ams OSRAM
History Price: $1.36000
In Stock: 4800
AS1325-BSTT-50 Specification
Specification
Part No
AS1325-BSTT-50
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
1.5V
Voltage - Input (Max)
5V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
1A (Switch)
Frequency - Switching
-
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
AS1325-BSTT-50 PDF Datasheet
AS1325-BSTT-50 Related Parts
AS1301A-BTDT
AS1301A-BTDT
ams OSRAM
IC REG CHARG PUMP 5V 50MA 10TDFN
AS1301A-BWLT
AS1301A-BWLT
ams OSRAM
IC REG CHARG PUMP 5V 50MA 8WLCSP
AS1302-BWLT
AS1302-BWLT
ams OSRAM
IC REG CHARG PUMP 5V 30MA 8WLCSP
AS1310-BTDT-18
AS1310-BTDT-18
ams OSRAM
IC REG BOOST 1.8V 320MA 8TDFN
AS1310-BTDT-20
AS1310-BTDT-20
ams OSRAM
IC REG BOOST 2V 320MA 8TDFN
AS1310-BTDT-25
AS1310-BTDT-25
ams OSRAM
IC REG BOOST 2.5V 320MA 8TDFN
AS1310-BTDT-27
AS1310-BTDT-27
ams OSRAM
IC REG BOOST 2.7V 320MA 8TDFN
AS1310-BTDT-30
AS1310-BTDT-30
ams OSRAM
IC REG BOOST 3V 320MA 8TDFN
AS1310-BTDT-33
AS1310-BTDT-33
ams OSRAM
IC REG BOOST 3.3V 320MA 8TDFN
AS1312-BTDM-30
AS1312-BTDM-30
ams OSRAM
IC REG BOOST 3V 400MA 8TDFN
AS1312-BTDM-50
AS1312-BTDM-50
ams OSRAM
IC REG BOOST 5V 400MA 8TDFN
AS1312-BTDT-50
AS1312-BTDT-50
ams OSRAM
IC REG BOOST 5V 400MA 8TDFN
AS1325-BSTT-50 Compare Parts
  • AS1325-BSTT-50 vs AS1383-BWLM-50
  • AS1325-BSTT-50 vs AS1383-BWLM-45
  • AS1325-BSTT-50 vs AS1382C-BWLT-18
  • AS1325-BSTT-50 vs AS1349-BWLT3312
  • AS1325-BSTT-50 vs AS1349-BTDT-3312
  • AS1325-BSTT-50 vs AS1348-BTDT3312
  • AS1325-BSTT-50 vs AS1347-BTDT-3310
  • AS1325-BSTT-50 vs AS1347-BTDT-1812
  • AS1325-BSTT-50 vs AS1346-BTDT3318
  • AS1325-BSTT-50 vs AS1345D-BWLT-17
  • AS1325-BSTT-50 vs AS1345D-BWLT-15
  • AS1325-BSTT-50 vs AS1345D-BTDT-AD
  • AS1325-BSTT-50 vs AS1345C-BTDT-AD
  • AS1325-BSTT-50 vs AS1345B-BTDT-AD
  • AS1325-BSTT-50 vs AS1345A-BWLT-AD
  • AS1325-BSTT-50 vs AS1345A-BWLT-17
  • AS1325-BSTT-50 vs AS1345A-BWLT-15
  • AS1325-BSTT-50 vs AS1345A-BWLT-12
  • AS1325-BSTT-50 vs AS1345A-BTDT-AD
  • AS1325-BSTT-50 vs AS1344-BTDT
  • AS1325-BSTT-50 vs AS1343A-BTDT-10
  • AS1325-BSTT-50 vs AS1341-BTDT-6K
  • AS1325-BSTT-50 vs AS1341-BTDT
  • AS1325-BSTT-50 vs AS1340A-BTDT-10
  • AS1325-BSTT-50 vs AS1340A-BTDM-10
  • AS1325-BSTT-50 vs AS1337B-BTDT
  • AS1325-BSTT-50 vs AS1336A-BQFT
  • AS1325-BSTT-50 vs AS1335-BTDT-AD
  • AS1325-BSTT-50 vs AS1335-BTDT-100
  • AS1325-BSTT-50 vs AS1334-BTDT-30
  • AS1325-BSTT-50 vs AS1333-BWLT
  • AS1325-BSTT-50 vs AS1331-BTDT-AD
  • AS1325-BSTT-50 vs AS1331-BTDT-A25
  • AS1325-BSTT-50 vs AS1331-BTDT-33-6K
  • AS1325-BSTT-50 vs AS1331-BTDT-33
  • AS1325-BSTT-50 vs AS1331-BTDT-30
  • AS1325-BSTT-50 vs AS1331-BTDT-25
  • AS1325-BSTT-50 vs AS1331-BTDT
  • AS1325-BSTT-50 vs AS1330-BTDT-AD
  • AS1325-BSTT-50 vs AS1330-BTDT-30
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!