Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ams OSRAM AS1353-18-T
AS1353-18-T
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V 150MA SOT23-5
Manufacturer:
ams OSRAM
Datasheet:
AS1353-18-T Datasheet
History Price: $0.92000
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1353-18-T Specification
Specification
Part No
AS1353-18-T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
150mA
Current - Quiescent (Iq)
180 μA
Current - Supply (Max)
-
PSRR
60dB (100Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
AS1353-18-T PDF Datasheet
AS1353-18-T Datasheet
Click and Download: AS1353-18-T Datasheet
AS1353-18-T Related Parts
AS1351
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352-C0CF-T
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352-C0CF-T-Z
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352-Z
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352V
ams OSRAM
IC REG LIN POS PROG 200MA 16QFN
AS1352V-T
ams OSRAM
IC REG LIN POS PROG 200MA 16QFN
AS1352_7BC0-T
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1352_7BC0-T-Z
ams OSRAM
IC REG LIN POS PROG 200MA 12QFN
AS1353-15-T
ams OSRAM
IC REG LINEAR 1.5V 150MA SOT23-5
AS1353-26-T
ams OSRAM
IC REG LINEAR 2.6V 150MA SOT23-5
AS1353-28-T
ams OSRAM
IC REG LINEAR 2.8V 150MA SOT23-5
AS1353-18-T Compare Parts
AS1353-18-T vs AS13986-1833-T
AS1353-18-T vs AS13986-1225-T
AS1353-18-T vs AS13985H33-T
AS1353-18-T vs AS13985H29-T
AS1353-18-T vs AS13985H28-T
AS1353-18-T vs AS13985H27-T
AS1353-18-T vs AS13985H18-T
AS1353-18-T vs AS13985H12-T
AS1353-18-T vs AS13985H-30-T
AS1353-18-T vs AS13985F33-T
AS1353-18-T vs AS13985F30-T
AS1353-18-T vs AS13985F29-T
AS1353-18-T vs AS13985F28-T
AS1353-18-T vs AS13985F27-T
AS1353-18-T vs AS13985F18-T
AS1353-18-T vs AS13985F12-T
AS1353-18-T vs AS13985F-26-T
AS1353-18-T vs AS1376-BTDT-AD
AS1353-18-T vs AS1376-BTDT-12
AS1353-18-T vs AS1375-BTDT-33
AS1353-18-T vs AS1375-BTDT-30
AS1353-18-T vs AS1375-BTDT-27
AS1353-18-T vs AS1375-BTDT-25
AS1353-18-T vs AS1375-BTDT-18
AS1353-18-T vs AS1375-BTDT-12
AS1353-18-T vs AS1375
AS1353-18-T vs AS1374BWLT18285
AS1353-18-T vs AS1374-BWLT1833
AS1353-18-T vs AS1374-BWLT1827
AS1353-18-T vs AS1374-BWLT1818
AS1353-18-T vs AS1374-BWLT1218
AS1353-18-T vs AS1374-BWLT1214
AS1353-18-T vs AS1374-BWLT-285
AS1353-18-T vs AS1372-BWLT-15
AS1353-18-T vs AS1372-BWLT-13
AS1353-18-T vs AS1372-BWLT-12
AS1353-18-T vs AS1372-BWLT-10
AS1353-18-T vs AS1371-BTDT-105
AS1353-18-T vs AS1370-ATDT-33
AS1353-18-T vs AS1370-ATDT-28
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!