AS1506-BTDT-50
AS1506-BTDT-50
Obsolete
Description:  IC DGTL POT 50KOHM 256TAP 8TDFN
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 19200
AS1506-BTDT-50 Specification
Specification
Part No
AS1506-BTDT-50
Category
Data Acquisition - Digital Potentiometers
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
256
Resistance (Ohms)
50k
Interface
SPI
Memory Type
Non-Volatile
Voltage - Supply
2.7V ~ 5.5V
Features
-
Tolerance
?5%
Temperature Coefficient (Typ)
90ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-TDFN (3x3)
Package / Case
8-WDFN Exposed Pad
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
200
AS1506-BTDT-50 PDF Datasheet
AS1506-BTDT-50 Related Parts
AS1500
AS1500
ams OSRAM
IC DGTL POT 10KOHM 256TAP 8SOIC
AS1500-T
AS1500-T
ams OSRAM
IC DGTL POT 10KOHM 256TAP 8SOIC
AS1501
AS1501
ams OSRAM
IC DGTL POT 20KOHM 256TAP 8SOIC
AS1501-T
AS1501-T
ams OSRAM
IC DGTL POT 20KOHM 256TAP 8SOIC
AS1502
AS1502
ams OSRAM
IC DGTL POT 50KOHM 256TAP 8SOIC
AS1502-T
AS1502-T
ams OSRAM
IC DGTL POT 50KOHM 256TAP 8SOIC
AS1503
AS1503
ams OSRAM
IC DGTL POT 100KOHM 256TAP 8SOIC
AS1503-T
AS1503-T
ams OSRAM
IC DGTL POT 100KOHM 256TAP 8SOIC
AS1506-BTDT-10
AS1506-BTDT-10
ams OSRAM
IC DGTL POT 10KOHM 256TAP 8TDFN
AS1506-BTDT-100-1K
AS1506-BTDT-100-1K
ams OSRAM
IC DGT POT 100KOHM 256TAP 8TDFN
AS1506-BTDT-50-1K
AS1506-BTDT-50-1K
ams OSRAM
IC DGTL POT 50KOHM 256TAP 8TDFN
AS1507-BTDT-10
AS1507-BTDT-10
ams OSRAM
IC DGT POT 10KOHM 256TAP 16TQFN
AS1506-BTDT-50 Compare Parts
  • AS1506-BTDT-50 vs AS1507-BTDT-100-1K
  • AS1506-BTDT-50 vs AS1507-BTDT-10
  • AS1506-BTDT-50 vs AS1506-BTDT-50-1K
  • AS1506-BTDT-50 vs AS1506-BTDT-100-1K
  • AS1506-BTDT-50 vs AS1506-BTDT-10
  • AS1506-BTDT-50 vs AS1503-T
  • AS1506-BTDT-50 vs AS1503
  • AS1506-BTDT-50 vs AS1502-T
  • AS1506-BTDT-50 vs AS1502
  • AS1506-BTDT-50 vs AS1501-T
  • AS1506-BTDT-50 vs AS1501
  • AS1506-BTDT-50 vs AS1500-T
  • AS1506-BTDT-50 vs AS1500
  • AS1506-BTDT-50 vs AS1507-BTDT-100
  • AS1506-BTDT-50 vs AS1506-BTDT-100
  • AS1506-BTDT-50 vs AS1503-T-Z
  • AS1506-BTDT-50 vs AS1502-T-Z
  • AS1506-BTDT-50 vs AS1501-T-Z
  • AS1506-BTDT-50 vs AS1500-T-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.