AS1702V-T
AS1702V-T
Last Time Buy
Description:  IC AMP CLASS AB MONO 1.8W 10DFN
Manufacturer:  ams OSRAM
Datasheet:   AS1702V-T Datasheet
History Price: Last Time Buy
In Stock: 46000
AS1702V-T Specification
Specification
Part No
AS1702V-T
Category
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.8W x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-DFN (3x3)
Package / Case
10-WFDFN Exposed Pad
AS1702V-T PDF Datasheet
AS1702V-T Related Parts
AS1701
AS1701
ams OSRAM
IC AMP CLASS AB MONO 1.6W 8MSOP
AS1701-T
AS1701-T
ams OSRAM
IC AMP CLASS AB MONO 1.6W 8MSOP
AS1702
AS1702
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1702-T
AS1702-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1702V
AS1702V
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1703
AS1703
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1703-T
AS1703-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1703V
AS1703V
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1703V-T
AS1703V-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1704
AS1704
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1704-T
AS1704-T
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10MSOP
AS1704V
AS1704V
ams OSRAM
IC AMP CLASS AB MONO 1.8W 10DFN
AS1702V-T Compare Parts
  • AS1702V-T vs AS1706
  • AS1702V-T vs AS1705V-T
  • AS1702V-T vs AS1705V
  • AS1702V-T vs AS1705-T
  • AS1702V-T vs AS1705
  • AS1702V-T vs AS1704V-T
  • AS1702V-T vs AS1704V
  • AS1702V-T vs AS1704-T
  • AS1702V-T vs AS1704
  • AS1702V-T vs AS1703V-T
  • AS1702V-T vs AS1703V
  • AS1702V-T vs AS1703-T
  • AS1702V-T vs AS1703
  • AS1702V-T vs AS1702V
  • AS1702V-T vs AS1702-T
  • AS1702V-T vs AS1702
  • AS1702V-T vs AS1701-T
  • AS1702V-T vs AS1701
  • AS1702V-T vs AS1705V-T-Z
  • AS1702V-T vs AS1703V-T-Z
  • AS1702V-T vs AS1702V-T-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery