AS1918Z-T
AS1918Z-T
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:  ams OSRAM
Datasheet:   AS1918Z-T Datasheet
History Price: Obsolete
In Stock: 6800
AS1918Z-T Specification
Specification
Part No
AS1918Z-T
Category
PMIC - Supervisors
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.32V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
100ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
AS1918Z-T PDF Datasheet
AS1918Z-T Related Parts
AS1901C22-T
AS1901C22-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1901C23
AS1901C23
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1901C26
AS1901C26
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1901C31
AS1901C31
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902A22
AS1902A22
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C23
AS1902C23
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C23-T
AS1902C23-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C26
AS1902C26
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C26-T
AS1902C26-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C31
AS1902C31
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C31-T
AS1902C31-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1903C23
AS1903C23
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1918Z-T Compare Parts
  • AS1918Z-T vs AS1927L-BTDT33X
  • AS1918Z-T vs AS1927L-BTDT33S
  • AS1918Z-T vs AS1927L-BTDT12M
  • AS1918Z-T vs AS1927L-BTDT-33S
  • AS1918Z-T vs AS1927H-S3S
  • AS1918Z-T vs AS1927D-BTDT31X
  • AS1918Z-T vs AS1927D-A3S
  • AS1918Z-T vs AS1926D07-T
  • AS1918Z-T vs AS1925D07-T
  • AS1918Z-T vs AS1923A-BSTT-O
  • AS1918Z-T vs AS1923A-BSTT-K
  • AS1918Z-T vs AS1923A-BSTT-I
  • AS1918Z-T vs AS1923A-BSTT-C
  • AS1918Z-T vs AS1923A-BSTT-A
  • AS1918Z-T vs AS1922-18-T
  • AS1918Z-T vs AS1920-18-T
  • AS1918Z-T vs AS1918V-T
  • AS1918Z-T vs AS1918S-T
  • AS1918Z-T vs AS1918R-T
  • AS1918Z-T vs AS1917Z-T
  • AS1918Z-T vs AS1917V-T
  • AS1918Z-T vs AS1917S-T-Z
  • AS1918Z-T vs AS1917R-T
  • AS1918Z-T vs AS1917-T-Z
  • AS1918Z-T vs AS1916Z-T
  • AS1918Z-T vs AS1916V-T
  • AS1918Z-T vs AS1916S-T
  • AS1918Z-T vs AS1916R-T
  • AS1918Z-T vs AS1915VD-T
  • AS1918Z-T vs AS1915TZ-T
  • AS1918Z-T vs AS1915SF-T
  • AS1918Z-T vs AS1914VD-T
  • AS1918Z-T vs AS1914TZ-T
  • AS1918Z-T vs AS1914SF-T
  • AS1918Z-T vs AS1913VD-T
  • AS1918Z-T vs AS1913TZ-T-Z
  • AS1918Z-T vs AS1913TZ-T
  • AS1918Z-T vs AS1913SF-T
  • AS1918Z-T vs AS1912Z-T
  • AS1918Z-T vs AS1912V-T
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.