AS3415-EQFP
AS3415-EQFP
Obsolete
Description:  IC HEADPHONE NOISE-CANCEL 32QFN
Manufacturer:  ams OSRAM
Datasheet:   AS3415-EQFP Datasheet
History Price: Obsolete
In Stock: 40400
AS3415-EQFP Specification
Specification
Part No
AS3415-EQFP
Category
Interface - Filters - Active
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
-
Frequency - Cutoff or Center
-
Number of Filters
1
Filter Order
-
Voltage - Supply
1V ~ 1.8V
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
AS3415-EQFP PDF Datasheet
AS3415-EQFP Compare Parts
  • AS3415-EQFP vs AS3435-EQFP
  • AS3415-EQFP vs AS3435-EQFM
  • AS3415-EQFP vs AS3415-EQFM
  • AS3415-EQFP vs AS3501-EQFP-500
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.