AS3543
AS3543
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 68CTBGA
Manufacturer:  ams OSRAM
Datasheet:   AS3543 Datasheet
History Price: Obsolete
In Stock: 36000
AS3543 Specification
Specification
Part No
AS3543
Category
Audio Special Purpose
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Digital Audio Interfacing
Number of Channels
6
Interface
Serial
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
68-TFBGA
Supplier Device Package
68-CTBGA (6x6)
AS3543 Related Parts
AS3543-ECTP
AS3543-ECTP
ams OSRAM
IC AUDIO SIGNAL PROCESSR 68CTBGA
AS3524
AS3524
ams OSRAM
IC AUDIO SGNL PROCESSOR 180CTBGA
AS3525A
AS3525A
ams OSRAM
IC AUDIO PROCESSOR SYS 224-CTBGA
AS3525B
AS3525B
ams OSRAM
IC AUDIO PROCESSOR SYS 144CTBGA
AS3527A FCT T
AS3527A FCT T
ams OSRAM
IC AUDIO SGNL PROCESSOR 224CTBGA
AS3527A FCT T-100
AS3527A FCT T-100
ams OSRAM
IC AUDIO SGNL PROCESSOR 224CTBGA
AS3543 Compare Parts
  • AS3543 vs AS3527A FCT T-100
  • AS3543 vs AS3527A FCT T
  • AS3543 vs AS3525B
  • AS3543 vs AS3525A
  • AS3543 vs AS3524
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok