AS3715-BWLM-00
AS3715-BWLM-00
Obsolete
Description:  IC PMU 81CSP
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 28400
AS3715-BWLM-00 Specification
Specification
Part No
AS3715-BWLM-00
Category
PMIC - Power Management - Specialized
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Camera
Current - Supply
220μA
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (7x7)
AS3715-BWLM-00 PDF Datasheet
AS3715-BWLM-00 Related Parts
AS3604-ZQFT
AS3604-ZQFT
ams OSRAM
IC PMU MULTI-STANDARD 48-QFN
AS3604-ZQFU
AS3604-ZQFU
ams OSRAM
IC PMU MULTI-STANDARD 48-QFN
AS3604A-ZQFP
AS3604A-ZQFP
ams OSRAM
IC PMU MULTI-STANDARD 48-QFN
AS3604B-ZQFP
AS3604B-ZQFP
ams OSRAM
IC PMU MULTI-STANDARD 48-QFN
AS3604C-ZQFP
AS3604C-ZQFP
ams OSRAM
IC PMU MULTI-STANDARD 48-QFN
AS3605-BQFP
AS3605-BQFP
ams OSRAM
IC PMU PROGR STARTUP 40-QFN
AS3605-BQFP-FF
AS3605-BQFP-FF
ams OSRAM
IC PMU PROGR STARTUP 40QFN
AS3605B-BQFP
AS3605B-BQFP
ams OSRAM
IC PMU PROGR STARTUP 40-QFN
AS3605F-BQFP
AS3605F-BQFP
ams OSRAM
IC PMU PROGR STARTUP 40-QFN
AS3606A-BQFP
AS3606A-BQFP
ams OSRAM
IC PMU CHARGER/BKLT DVR 32QFN
AS3606A-BQFP-0
AS3606A-BQFP-0
ams OSRAM
IC PMU CHARGER/BKLT DVR 32QFN
AS3606A-BQFP-00
AS3606A-BQFP-00
ams OSRAM
IC PMU CHARGER/BKLT DVR 32QFN
AS3715-BWLM-00 Compare Parts
  • AS3715-BWLM-00 vs AS3728-BWLT
  • AS3715-BWLM-00 vs AS3728-BWLM
  • AS3715-BWLM-00 vs AS3722-BCTT-13
  • AS3715-BWLM-00 vs AS3722-BCTT-11
  • AS3715-BWLM-00 vs AS3722-BCTT-10
  • AS3715-BWLM-00 vs AS3722-BCTT-09
  • AS3715-BWLM-00 vs AS3713-BQFP-17
  • AS3715-BWLM-00 vs AS3713-BQFP-13
  • AS3715-BWLM-00 vs AS3713-BQFP-11
  • AS3715-BWLM-00 vs AS3713-BQFP-02
  • AS3715-BWLM-00 vs AS3713-BQFP-00
  • AS3715-BWLM-00 vs AS3712-BQFP-00
  • AS3715-BWLM-00 vs AS3711-BQFP-FF
  • AS3715-BWLM-00 vs AS3711-BQFP-88
  • AS3715-BWLM-00 vs AS3711-BQFP-16
  • AS3715-BWLM-00 vs AS3711-BQFP-15
  • AS3715-BWLM-00 vs AS3711-BQFP-12
  • AS3715-BWLM-00 vs AS3711-BQFP-10
  • AS3715-BWLM-00 vs AS3711-BQFP-09
  • AS3715-BWLM-00 vs AS3711-BQFP-07
  • AS3715-BWLM-00 vs AS3711-BQFP-06
  • AS3715-BWLM-00 vs AS3711-BQFP-05
  • AS3715-BWLM-00 vs AS3711-BQFP-04
  • AS3715-BWLM-00 vs AS3711-BQFP-03
  • AS3715-BWLM-00 vs AS3711-BQFP-00
  • AS3715-BWLM-00 vs AS3711-BQFP
  • AS3715-BWLM-00 vs AS3710-BQFR-FF
  • AS3715-BWLM-00 vs AS3710-BQFP-01
  • AS3715-BWLM-00 vs AS3710-BQFP-00
  • AS3715-BWLM-00 vs AS3710-BQFP
  • AS3715-BWLM-00 vs AS3709-BQFT-11
  • AS3715-BWLM-00 vs AS3709-BQFT-02
  • AS3715-BWLM-00 vs AS3709-BQFT-01
  • AS3715-BWLM-00 vs AS3709-BQFM-11
  • AS3715-BWLM-00 vs AS3709-BQFM-02
  • AS3715-BWLM-00 vs AS3709-BQFM-01
  • AS3715-BWLM-00 vs AS3709-BQFM-00
  • AS3715-BWLM-00 vs AS3701B-BWLM-68
  • AS3715-BWLM-00 vs AS3701B-BWLM-02
  • AS3715-BWLM-00 vs AS3701B-BWLM-01
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock