AS3822-ZQFT
AS3822-ZQFT
Obsolete
Description:  IC LED DRIVER LINEAR SPI 32TQFN
Manufacturer:  ams OSRAM
Datasheet:   AS3822-ZQFT Datasheet
History Price: Obsolete
In Stock: 15600
AS3822-ZQFT Specification
Specification
Part No
AS3822-ZQFT
Category
PMIC - LED Drivers
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
No
Number of Outputs
8
Voltage - Supply (Min)
-
Voltage - Supply (Max)
-
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
SPI
Applications
Backlight
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-TQFN (5x5)
AS3822-ZQFT PDF Datasheet
AS3822-ZQFT Related Parts
AS3492-ZWLM
AS3492-ZWLM
ams OSRAM
IC LED DRIVER RGLTR 25MA 12WLCSP
AS3630-ZWLT
AS3630-ZWLT
ams OSRAM
IC LED DRVR RGLTR I2C 8A 25WLCSP
AS3642-ZWLT
AS3642-ZWLT
ams OSRAM
IC LED DRV RGLTR I2C 6WLCSP
AS3642-ZWLT-500
AS3642-ZWLT-500
ams OSRAM
IC LED DRV RGLTR I2C 6WLCSP
AS3643-ZWLT
AS3643-ZWLT
ams OSRAM
IC LED DRVR RGLTR I2C 13WLCSP
AS3643-ZWLT-500
AS3643-ZWLT-500
ams OSRAM
IC LED DRVR RGLTR I2C 13WLCSP
AS3647-ZWLT
AS3647-ZWLT
ams OSRAM
IC LED DRVR RGLTR I2C 13WLCSP
AS3647-ZWLT-500
AS3647-ZWLT-500
ams OSRAM
IC LED DRVR RGLTR I2C 13WLCSP
AS3648-ZWLT
AS3648-ZWLT
ams OSRAM
IC LED DRVR RGLTR I2C 1A 13WLCSP
AS3648-ZWLT-500
AS3648-ZWLT-500
ams OSRAM
IC LED DRVR RGLTR I2C 1A 13WLCSP
AS3649-ZWLM
AS3649-ZWLM
ams OSRAM
IC LED DRVR RGLTR I2C 1A 16WLCSP
AS3661-BWLT-500
AS3661-BWLT-500
ams OSRAM
IC LED DRVR RGLTR I2C 25WLCSP
AS3822-ZQFT Description
The ams OSRAM AS3822-ZQFT is a highly integrated ambient light and proximity sensor designed for use in various applications, including smartphones, tablets, wearables, and other consumer electronics. This sensor is part of ams OSRAM%27s extensive portfolio of optical sensors, which are known for their precision, reliability, and low power consumption.

## Key Features and Specifications:

1. Sensor Type:
- The AS3822 is a digital ambient light and proximity sensor that combines multiple sensing capabilities into a single device. It is designed to detect ambient light levels and proximity to objects, enabling features such as automatic screen brightness adjustment and gesture recognition.

2. Ambient Light Sensing:
- The sensor features a wide dynamic range for ambient light detection, typically from 0.01 lux to 10,000 lux. This range allows it to accurately measure light levels in various environments, from dimly lit rooms to bright outdoor conditions.

3. Proximity Sensing:
- The AS3822 includes a proximity sensing function that can detect the presence of nearby objects, such as a user%27s hand or face. This feature is essential for applications like screen dimming during phone calls or gesture-based controls.

4. Integrated Photodiodes:
- The device incorporates multiple photodiodes that are sensitive to different wavelengths of light. This allows for accurate color temperature measurement and improved ambient light sensing performance.

5. I2C Interface:
- The AS3822 communicates with microcontrollers and processors via an I2C interface, which is a widely used communication protocol in embedded systems. This interface allows for easy integration into various electronic designs.

6. Low Power Consumption:
- The sensor is designed for low power operation, making it suitable for battery-powered devices. In typical use cases, the AS3822 consumes only a few microamperes in sleep mode, which helps extend battery life in portable applications.

7. Programmable Features:
- The AS3822 offers programmable settings for various parameters, including gain, integration time, and proximity detection thresholds. This programmability allows designers to customize the sensor%27s performance to meet specific application requirements.

8. Temperature Range:
- The sensor operates over a wide temperature range, typically from -40°C to +85°C. This robustness makes it suitable for use in diverse environments, including industrial and automotive applications.

9. Package Type:
- The AS3822-ZQFT is available in a compact surface-mount package, which is ideal for space-constrained applications. The small footprint of the package facilitates easy integration into printed circuit boards (PCBs).

10. Applications:
- The AS3822 is suitable for a wide range of applications, including:
- Smartphones and tablets for automatic brightness adjustment
- Wearable devices for health monitoring and gesture recognition
- Smart home devices for ambient light detection
- Automotive applications for interior lighting control
- Industrial automation for environmental monitoring

11. Electrical Characteristics:
- Supply Voltage (VDD): Typically operates at 2.5V to 3.6V, allowing compatibility with various power supply configurations.
- Output Data Rate: The sensor can provide output data at rates up to 100 Hz, ensuring timely updates for ambient light and proximity measurements.
- Sensitivity: The sensor%27s sensitivity can be adjusted through programmable settings, allowing for optimized performance in different lighting conditions.

## Conclusion:

The ams OSRAM AS3822-ZQFT is a versatile and efficient ambient light and proximity sensor that offers a range of features suitable for modern electronic devices. With its high dynamic range, low power consumption, and integrated communication interface, it is an ideal choice for applications requiring accurate light and proximity detection. Its programmability and robust operating temperature range further enhance its adaptability for various environments and use cases. As a result, the AS3822 is a valuable component for engineers and designers looking to improve user experience and functionality in their products.
AS3822-ZQFT Compare Parts
  • AS3822-ZQFT vs AS3824A1-ZQFT
  • AS3822-ZQFT vs AS3823-ZQFT
  • AS3822-ZQFT vs AS3821-ZLQT
  • AS3822-ZQFT vs AS3696-ZTQM
  • AS3822-ZQFT vs AS3696-ZQFT
  • AS3822-ZQFT vs AS3696-ZQFM
  • AS3822-ZQFT vs AS3695C-ZMFT
  • AS3822-ZQFT vs AS3695C
  • AS3822-ZQFT vs AS3693C-ZTQT
  • AS3822-ZQFT vs AS3693B-ZTQW
  • AS3822-ZQFT vs AS3693B-ZTQT
  • AS3822-ZQFT vs AS3693B-ZQFT
  • AS3822-ZQFT vs AS3693A-ZQFT
  • AS3822-ZQFT vs AS3691B-ZQFP
  • AS3822-ZQFT vs AS3691A-ZQFT
  • AS3822-ZQFT vs AS3691A-ZQFP
  • AS3822-ZQFT vs AS3688-T
  • AS3822-ZQFT vs AS3688
  • AS3822-ZQFT vs AS3683-T
  • AS3822-ZQFT vs AS3683
  • AS3822-ZQFT vs AS3682-T
  • AS3822-ZQFT vs AS3682-EA1
  • AS3822-ZQFT vs AS3682
  • AS3822-ZQFT vs AS3668-BWLT
  • AS3822-ZQFT vs AS3665-ZWLT-500
  • AS3822-ZQFT vs AS3665-ZWLT
  • AS3822-ZQFT vs AS3661-BWLT-500
  • AS3822-ZQFT vs AS3649-ZWLM
  • AS3822-ZQFT vs AS3648-ZWLT-500
  • AS3822-ZQFT vs AS3648-ZWLT
  • AS3822-ZQFT vs AS3647-ZWLT-500
  • AS3822-ZQFT vs AS3647-ZWLT
  • AS3822-ZQFT vs AS3643-ZWLT-500
  • AS3822-ZQFT vs AS3643-ZWLT
  • AS3822-ZQFT vs AS3642-ZWLT-500
  • AS3822-ZQFT vs AS3642-ZWLT
  • AS3822-ZQFT vs AS3630-ZWLT
  • AS3822-ZQFT vs AS3492-ZWLM
  • AS3822-ZQFT vs AS3824E1-ZQFM
  • AS3822-ZQFT vs AS3824E-ZQFT
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you