AS8222-HSSP
AS8222-HSSP
Obsolete
Description:  IC INTERFACE SPECIALIZED 20SSOP
Manufacturer:  ams OSRAM
Datasheet:   AS8222-HSSP Datasheet
History Price: Obsolete
In Stock: 4000
AS8222-HSSP Specification
Specification
Part No
AS8222-HSSP
Category
Interface - Specialized
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Interface
-
Voltage - Supply
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
Mounting Type
Surface Mount
AS8222-HSSP PDF Datasheet
AS8222-HSSP Related Parts
AS8221-ASSM
AS8221-ASSM
ams OSRAM
IC INTERFACE SPECIALIZED 20SSOP
AS8221-ASSP
AS8221-ASSP
ams OSRAM
IC INTERFACE SPECIALIZED 20SSOP
AS8222-HSSM
AS8222-HSSM
ams OSRAM
IC INTERFACE SPECIALIZED 20SSOP
AS8223-AMFM
AS8223-AMFM
ams OSRAM
IC INTERFACE SPECIALIZED 44MLF
AS8223-AMFP
AS8223-AMFP
ams OSRAM
IC INTERFACE SPECIALIZED 44MLF
AS8223-ASSP-500
AS8223-ASSP-500
ams OSRAM
IC INTERFACE SPECIALIZED 20SSOP
AS8530-ASOM
AS8530-ASOM
ams OSRAM
IC INTERFACE SPECIALIZED 8SOIC
AS8530-ASOP
AS8530-ASOP
ams OSRAM
IC INTERFACE SPECIALIZED 8SOIC
AS8530-ASOT-001
AS8530-ASOT-001
ams OSRAM
IC INTERFACE SPECIALIZED 8SOIC
AS8530-ASOT-001-500
AS8530-ASOT-001-500
ams OSRAM
IC INTERFACE SPECIALIZED 8SOIC
AS8222-HSSP Compare Parts
  • AS8222-HSSP vs AS8530-ASOT-001
  • AS8222-HSSP vs AS8530-ASOP
  • AS8222-HSSP vs AS8530-ASOM
  • AS8222-HSSP vs AS8223-ASSP-500
  • AS8222-HSSP vs AS8223-AMFP
  • AS8222-HSSP vs AS8223-AMFM
  • AS8222-HSSP vs AS8222-HSSM
  • AS8222-HSSP vs AS8221-ASSP
  • AS8222-HSSP vs AS8221-ASSM
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.