AS8650-ZQFP-0
AS8650-ZQFP-0
Obsolete
Description:  IC SYSTEM BASIS CHIP 36-QFN
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 20400
AS8650-ZQFP-0 Specification
Specification
Part No
AS8650-ZQFP-0
Category
PMIC - Power Management - Specialized
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
425mA
Voltage - Supply
6V ~ 18V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
36-VFQFN Exposed Pad
Supplier Device Package
36-QFN (6x6)
AS8650-ZQFP-0 PDF Datasheet
AS8650-ZQFP-0 Related Parts
AS8650-ZQFP-1
AS8650-ZQFP-1
ams OSRAM
IC SYSTEM BASIS CHIP 36-QFN
AS8650A-ZQFP-01
AS8650A-ZQFP-01
ams OSRAM
IC PWR MGMT AUTOMOTIVE 36QFN
AS8650B-ZQFM-01
AS8650B-ZQFM-01
ams OSRAM
IC AUTO CAN INTERFACE 36QFN
AS8650B-ZQFP-01
AS8650B-ZQFP-01
ams OSRAM
IC AUTO CAN INTERFACE 36QFN
AS8525-AQFM-21
AS8525-AQFM-21
ams OSRAM
AS8525-AQFM QFN32 LF T&RDP
AS8525-AQFP-21
AS8525-AQFP-21
ams OSRAM
AS8525-AQFP QFN32 LF T&RDP
AS8650-ZQFP-0 Compare Parts
  • AS8650-ZQFP-0 vs AS8650B-ZQFM-01
  • AS8650-ZQFP-0 vs AS8650A-ZQFP-01
  • AS8650-ZQFP-0 vs AS8650-ZQFP-1
  • AS8650-ZQFP-0 vs AS8525-AQFP-21
  • AS8650-ZQFP-0 vs AS8525-AQFM-21
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.