1B21AN
1B21AN
Obsolete
Description:  IC CONV V TO I HYBRID 38-DIP
Manufacturer:  Analog Devices
Datasheet:   1B21AN Datasheet
History Price: $252.39000
In Stock: 42400
1B21AN Specification
Specification
Part No
1B21AN
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Current Transmitter
Input Type
Analog Voltage
Output Type
Current
Current - Supply
10 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
38-DIP (0.500", 12.70mm), 8 Leads
Supplier Device Package
8-DIP
1B21AN PDF Datasheet
1B21AN Description

## Overview of Analog Devices 1B21AN

The Analog Devices 1B21AN is a high-precision operational amplifier (op-amp) designed for various analog signal processing applications. It is built with a focus on low offset voltage, low drift, and high accuracy. This makes the 1B21AN suitable for systems requiring precise amplification, such as instrumentation, sensor conditioning, and high-precision analog circuitry.

## Key Features

* Low Offset Voltage: One of the distinguishing features of the 1B21AN is its low input offset voltage, which ensures minimal deviation in output, critical for high-precision measurements.
* Low Input Bias Current: This op-amp is designed to have a very low input bias current, improving its performance in applications where low power consumption is essential.
* Low Power Consumption: The device operates efficiently, providing an optimal balance between performance and power usage, making it suitable for battery-operated or portable devices.
* Wide Supply Voltage Range: The 1B21AN can operate across a broad range of supply voltages, ensuring versatility in various systems.
* High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the amplifier performs excellently even in environments with high common-mode signals, making it ideal for differential signal processing.
* High Slew Rate: The op-amp offers fast response times, making it suitable for applications requiring quick signal changes without introducing significant delays.

## Electrical Specifications

* Input Offset Voltage: Typically 50 µV, maximum 100 µV
* Input Bias Current: Typically 1 nA
* Input Offset Current: Typically 10 nA
* Power Supply Voltage: ±3 V to ±15 V
* Output Voltage Swing: Typically ±12 V (with ±15 V supply)
* Gain Bandwidth Product: 1 MHz (typical)
* Slew Rate: 0.5 V/µs
* Common-Mode Rejection Ratio (CMRR): ≥ 100 dB
* Power Consumption: 1.2 mA (typical) at ±15 V

## Application Areas

* Signal Conditioning: The 1B21AN is ideal for use in systems where signal conditioning is critical, particularly in sensor systems requiring high accuracy.
* Instrumentation: Used extensively in measurement and instrumentation systems, where precise amplification of low-level signals is required.
* Medical Devices: Often employed in medical instrumentation for amplifying signals from sensors or other sensitive analog components.
* Precision Measurement Systems: With its low offset voltage and high accuracy, it is well-suited for precision measurement applications.
* Audio Systems: It can be used in audio equipment where low distortion and accurate signal amplification are essential.

## Packaging and Availability

The Analog Devices 1B21AN typically comes in a standard dual in-line package (DIP) for ease of integration into a variety of system designs. It is available in various quantities to suit both small-scale and large-scale production needs.

## Conclusion

The Analog Devices 1B21AN operational amplifier stands out for its exceptional precision, low power consumption, and wide applicability in analog signal processing. Its key features, such as low offset voltage, high CMRR, and low bias current, make it a reliable choice for high-performance applications across industries ranging from instrumentation to medical devices.
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description