1B22AN
1B22AN
Last Time Buy
Description:  IC VOLTAGE CONVERTER PROG DIP
Manufacturer:  Analog Devices
Datasheet:   1B22AN Datasheet
History Price: $300.56000
In Stock: 8800
1B22AN Specification
Specification
Part No
1B22AN
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Current Transmitter
Input Type
Analog Voltage
Output Type
Current
Current - Supply
7.5 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
38-DIP (0.800", 20.32mm), 12 Leads
Supplier Device Package
12-DIP
1B22AN PDF Datasheet
1B22AN Description
The Analog Devices 1B22AN is a high-performance, dual-channel precision instrumentation amplifier designed for a wide range of applications, including medical instrumentation, industrial process control, and data acquisition systems. This device is known for its low noise, high accuracy, and excellent common-mode rejection ratio (CMRR), making it ideal for amplifying small differential signals in the presence of large common-mode voltages.

## Overview

The 1B22AN is a precision instrumentation amplifier that features a differential input configuration, allowing it to amplify the difference between two input signals while rejecting any common-mode noise. This characteristic is particularly important in applications where the signal of interest is small compared to the noise or interference present on the lines. The device is designed to operate with a single or dual power supply, providing flexibility in various circuit designs.

## Key Specifications

1. Input Voltage Range: The 1B22AN can handle input voltages ranging from ±200 mV to ±2 V, making it suitable for a variety of low-level signal applications.

2. Gain: The amplifier features a fixed gain of 100, which can be adjusted by using external resistors. This flexibility allows designers to tailor the gain to meet specific application requirements.

3. Common-Mode Rejection Ratio (CMRR): The device exhibits a high CMRR of typically 100 dB, ensuring that common-mode signals do not affect the output. This is crucial for maintaining signal integrity in noisy environments.

4. Input Impedance: The 1B22AN has a high input impedance of approximately 10 MΩ, which minimizes the loading effect on the signal source and ensures accurate signal amplification.

5. Output Voltage Swing: The output voltage swing is typically within 0.5 V of the supply rails, allowing for a wide dynamic range. This feature is essential for applications that require the full range of the output signal.

6. Power Supply Voltage: The device operates with a power supply voltage range of ±5 V to ±15 V, providing flexibility for various circuit configurations. It can also operate with a single supply voltage, enhancing its versatility.

7. Low Noise: The 1B22AN is designed for low noise operation, with a typical input voltage noise density of around 0.5 µV/√Hz. This low noise performance is critical for applications that require high precision.

8. Temperature Range: The device is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations may occur.

9. Package Type: The 1B22AN is available in a 14-pin DIP (Dual In-line Package) configuration, which facilitates easy mounting on printed circuit boards (PCBs) and provides good thermal performance.

10. Power Consumption: The device is designed for low power consumption, with a typical supply current of around 1.5 mA per channel. This low power requirement is advantageous for battery-operated devices and helps reduce heat generation.

## Applications

The Analog Devices 1B22AN is suitable for a wide range of applications, including:

- Medical Instrumentation: Used in devices such as electrocardiograms (ECGs) and electroencephalograms (EEGs) to amplify small bio-signals while rejecting noise.
- Industrial Process Control: Ideal for monitoring and controlling industrial processes where accurate signal measurement is critical.
- Data Acquisition Systems: Commonly used in data acquisition systems for amplifying sensor signals in various measurement applications.
- Transducer Signal Conditioning: Suitable for conditioning signals from various transducers, including strain gauges, thermocouples, and pressure sensors.

## Conclusion

The Analog Devices 1B22AN is a versatile and high-performance instrumentation amplifier that meets the demands of modern electronic applications. With its high CMRR, low noise, and flexible power supply options, it is an excellent choice for engineers and designers looking to amplify small differential signals in noisy environments. Whether used in medical instrumentation, industrial control, or data acquisition systems, the 1B22AN provides the performance and reliability needed for today%27s demanding applications. Its robust specifications and compact package make it a preferred component in many electronic designs.
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you