5962-87702042A
5962-87702042A
Active
Description:  IC DAC 12BIT A-OUT 20LCCC
Manufacturer:  Analog Devices
History Price: $95.99000
In Stock: 43200
5962-87702042A Specification
Specification
Part No
5962-87702042A
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Series
AD7545A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
1μs
Output Type
Current - Unbuffered
Differential Output
No
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital
5V ~ 5.25V, 15.75V
INL/DNL (LSB)
?.5 (Max), ? (Max)
Architecture
Multiplying DAC, R-2R
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (9x9)
Mounting Type
Surface Mount
5962-87702042A PDF Datasheet
5962-87702042A Related Parts
5962-87700012A
5962-87700012A
Texas Instruments
IC DAC 8BIT A-OUT 20CLCC
5962-87700012A
5962-87700012A
Analog Devices
IC DAC 8BIT MULTIPLYING 20CLCC
5962-87700022A
5962-87700022A
Analog Devices
IC DAC 8BIT A-OUT 20LCCC
5962-8770002EA
5962-8770002EA
Analog Devices
IC DAC 8BIT MULTIPLYING 16CDIP
5962-87700032A
5962-87700032A
Analog Devices
IC DAC 8BIT MULTIPLYING 20CLCC
5962-8770003EA
5962-8770003EA
Analog Devices
IC DAC 8BIT MULTIPLYING 16CDIP
5962-87701012A
5962-87701012A
Analog Devices
IC DAC 8BIT A-OUT 20LCCC
5962-8770101RA
5962-8770101RA
Analog Devices
MX7528 CMOS DUAL 8-BIT BUFFERED
5962-8770101RA
5962-8770101RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-8770101RA
5962-8770101RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-87701022A
5962-87701022A
Analog Devices
IC DAC 8BIT A-OUT 20CLCC
5962-8770102RA
5962-8770102RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-87702042A Description
The Analog Devices 5962-87702042A is a high-performance operational amplifier (op-amp) designed for military, aerospace, and other high-reliability applications. This op-amp is part of Analog Devices' specialized lineup tailored for systems where precision, stability, and durability are critical. The device is optimized for low noise, high-speed operation, and operates over a wide temperature range, making it suitable for demanding environments.

## General Overview

The 5962-87702042A is a military-grade, precision operational amplifier that delivers exceptional performance in both low and high-frequency applications. It is designed for high-precision analog signal processing and is capable of providing stable operation in high-stress conditions, including radiation environments, extreme temperatures, and harsh electrical noise.

## Key Features

* High-Precision Performance: The op-amp is built to provide low offset voltage, low bias current, and high accuracy. These characteristics ensure that the device maintains precise signal processing in critical applications.
* Wide Voltage Range: The 5962-87702042A operates over a wide supply voltage range, making it flexible for various power configurations.
* Low Noise: It features low voltage and current noise, which is essential for sensitive signal amplification, ensuring that the device minimizes external noise interference in signal-critical applications.
* Radiation Tolerant: This op-amp is radiation-hardened, making it suitable for use in aerospace, military, and other environments where radiation can impact device reliability and performance.
* Temperature Stability: It offers excellent performance across a wide temperature range, typically from -55°C to +125°C, ensuring reliable operation in extreme temperature environments.
* Enhanced Durability: The 5962-87702042A is built to meet stringent reliability and durability standards, ensuring long-term, fail-safe operation in mission-critical systems.

## Electrical Characteristics

* Operating Voltage: The 5962-87702042A typically operates with a supply voltage range from 4V to 36V, which offers flexibility in integration with different systems and configurations.
* Input Voltage Range: The input voltage range of the op-amp allows for full rail-to-rail operation, which is crucial for systems that require high input voltage headroom.
* Low Offset Voltage: The device typically features an offset voltage of less than 50 µV, ensuring that the amplification process does not introduce significant errors or drift.
* Input Bias Current: The typical input bias current is less than 1 nA, which minimizes error in high-impedance signal applications.
* Slew Rate: The op-amp has a typical slew rate of 0.5 V/µs, allowing it to respond quickly to fast-changing input signals without distortion.
* Output Drive Capability: The device can drive large capacitive loads, making it suitable for precision analog systems that require stable voltage output even under varying load conditions.

## Performance and Signal Integrity

* Low Total Harmonic Distortion (THD): The op-amp delivers extremely low harmonic distortion, ensuring that the output signal remains faithful to the original input without significant artifacts.
* High Common-Mode Rejection Ratio (CMRR): The 5962-87702042A has a high CMRR, ensuring that the device effectively rejects common-mode signals (interference) while amplifying differential signals, a critical feature in precision applications.
* Power Supply Rejection Ratio (PSRR): The device provides a high PSRR, which minimizes the impact of power supply noise, ensuring that the output signal remains clean and accurate even when the power supply is noisy.
* Precision DC Performance: The 5962-87702042A is optimized for applications that require DC precision, providing low drift and maintaining high accuracy over time and temperature changes.

## Mechanical and Package Specifications

* Package Type: The op-amp is packaged in a standard dual in-line package (DIP) or a flat-pack style for ruggedized applications. The package design is made to withstand the harsh conditions often encountered in aerospace and military systems.
* Package Dimensions: The device typically comes in a 14-pin or 8-pin configuration, with dimensions that make it suitable for integration into tight layouts while maintaining electrical reliability.
* Lead Form: The leads of the op-amp are designed for both through-hole and surface-mount soldering, allowing flexibility in assembly methods.

## Applications

The 5962-87702042A operational amplifier is suitable for use in a wide range of critical applications:

* Military and Aerospace Systems: The device is designed to meet military and aerospace standards, making it suitable for applications such as guidance systems, radar, communication equipment, and space exploration electronics.
* High-Precision Signal Processing: Its low offset, low noise, and high stability make it ideal for systems that require high-precision analog signal amplification, such as instrumentation, scientific measurement equipment, and control systems.
* Medical Devices: Used in medical equipment where signal integrity is paramount, such as in diagnostic equipment, patient monitoring systems, and imaging devices.
* Industrial Control Systems: The device is well-suited for industrial systems that demand high precision, such as process control, robotics, and automation systems.
* Test Equipment: Often employed in test and measurement systems that require extremely low distortion and noise for accurate signal processing.

## Advanced Features

* Radiation Hardness: The device is specifically designed to operate in environments with high radiation exposure, such as space missions or nuclear facilities, where normal components may fail. This radiation-tolerant design ensures the op-amp maintains its functionality in extreme conditions.
* Wide Common-Mode Input Range: The op-amp supports a wide common-mode input voltage range, making it versatile for use in various systems with different voltage levels.
* Low Power Consumption: Despite its high precision and durability, the device is designed to operate with low power consumption, making it energy-efficient for continuous operation in mission-critical applications.

## Conclusion

The Analog Devices 5962-87702042A is a rugged, high-precision operational amplifier designed for use in demanding environments, including military, aerospace, and industrial applications. With its exceptional low noise, high stability, and radiation tolerance, it is well-suited for high-performance analog signal processing. The device’s low offset voltage, wide input voltage range, and excellent power supply rejection make it an ideal choice for systems requiring high accuracy and reliability over extended operational lifetimes. Whether used in space systems, precision instruments, or critical military applications, the 5962-87702042A offers outstanding performance and durability.
5962-87702042A Compare Parts
  • 5962-87702042A vs 5962-9955702Q2A
  • 5962-87702042A vs 5962-9955701QPA
  • 5962-87702042A vs 5962-9469301QRA
  • 5962-87702042A vs 5962-9463301MLA
  • 5962-87702042A vs 5962-9451802MLA
  • 5962-87702042A vs 5962-9451801MLA
  • 5962-87702042A vs 5962-9320401MEA
  • 5962-87702042A vs 5962-9201601MEA
  • 5962-87702042A vs 5962-9176404MXA
  • 5962-87702042A vs 5962-9176404M3A
  • 5962-87702042A vs 5962-9176403MXA
  • 5962-87702042A vs 5962-9176402MXA
  • 5962-87702042A vs 5962-9176402M3A
  • 5962-87702042A vs 5962-9176401MXA
  • 5962-87702042A vs 5962-9091104M3A
  • 5962-87702042A vs 5962-9090801MVA
  • 5962-87702042A vs 5962-9090801M2A
  • 5962-87702042A vs 5962-9078501MLA
  • 5962-87702042A vs 5962-89932012A
  • 5962-87702042A vs 5962-8969701XA
  • 5962-87702042A vs 5962-89697013A
  • 5962-87702042A vs 5962-8967802XA
  • 5962-87702042A vs 5962-8967801XA
  • 5962-87702042A vs 5962-8967101LA
  • 5962-87702042A vs 5962-8965703LA
  • 5962-87702042A vs 5962-8965702LA
  • 5962-87702042A vs 5962-89657023A
  • 5962-87702042A vs 5962-8961701LA
  • 5962-87702042A vs 5962-8948104VA
  • 5962-87702042A vs 5962-8948103VA
  • 5962-87702042A vs 5962-89481032A
  • 5962-87702042A vs 5962-8876601LA
  • 5962-87702042A vs 5962-88766013A
  • 5962-87702042A vs 5962-8876502RX
  • 5962-87702042A vs 5962-8876502RA
  • 5962-87702042A vs 5962-8876501RX
  • 5962-87702042A vs 5962-8871903MYA
  • 5962-87702042A vs 5962-8871902MXA
  • 5962-87702042A vs 5962-8871901MXA
  • 5962-87702042A vs 5962-8866302LA
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller