5962-8987101GA
5962-8987101GA
Active
Description:  IC COMPARATOR 1 GEN PUR TO99
Manufacturer:  Analog Devices
History Price: $33.78000
In Stock: 35600
5962-8987101GA Specification
Specification
Part No
5962-8987101GA
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open-Collector
Voltage - Supply, Single/Dual (?
10V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
1.5mV @ 5V
Current - Input Bias (Max)
0.5μA @ 5V
Current - Output (Typ)
75mA
Current - Quiescent (Max)
3.2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
TO-99-8 Metal Can
Mounting Type
Through Hole
Supplier Device Package
TO-99
5962-8987101GA PDF Datasheet
5962-8987101GA Related Parts
5962-7700801VCA
5962-7700801VCA
Texas Instruments
LM139-SP QUAD DIFFERENTIAL COMPA
5962-87659022A
5962-87659022A
Texas Instruments
TLC139 QUAD, MICROPOWER, LINCMOS
5962-87739012A
5962-87739012A
Analog Devices
QUAD COMPARATOR (PM139ARC/883)
5962-9096901M2A
5962-9096901M2A
Texas Instruments
TLC3704M LOW-POWER LINCMOS QUAD
5962-9153202QPA
5962-9153202QPA
Texas Instruments
TLC3702M LOW-POWER LINCMOS DUAL
5962-9673801VXA
5962-9673801VXA
National Semiconductor
IC COMPARATOR 4 DIFF 14CFP
5962-9679801VCA
5962-9679801VCA
National Semiconductor
IC COMPARATOR 2 GEN PUR 14CDIP
5962-9688201Q2A
5962-9688201Q2A
Texas Instruments
TLV2354M LINCMOS QUAD LOW-VOLTAG
5962-9688201QCA
5962-9688201QCA
Texas Instruments
TLV2354M LINCMOS QUAD LOW-VOLTAG
5962R0052402VGA
5962R0052402VGA
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
5962R0052402VGA
5962R0052402VGA
Texas Instruments
LM111QML-SP VOLTAGE COMPARATOR -
5962R9452602VGA
5962R9452602VGA
National Semiconductor
IC COMPARATOR 2 GEN PUR TO99-8
5962-8987101GA Description
Overview of Analog Devices 5962-8987101GA

The Analog Devices 5962-8987101GA is a precision, high-speed operational amplifier designed for military and aerospace applications. This device is part of the military-grade series, ensuring high reliability and performance in extreme conditions. The 5962-8987101GA is particularly suitable for applications requiring high accuracy, low noise, and fast response times, making it ideal for instrumentation, data acquisition, and control systems.

Key Specifications

- Type: Precision Operational Amplifier
- Supply Voltage: ±5 V to ±15 V
- Input Voltage Range: Common-mode range from -12 V to +12 V
- Output Voltage Swing: Typically ±12 V with a ±15 V supply
- Gain Bandwidth Product: 1.5 MHz
- Slew Rate: 0.5 V/µs
- Input Offset Voltage: 0.5 mV (max)
- Input Bias Current: 100 nA (max)
- Power Supply Rejection Ratio (PSRR): 100 dB (min)
- Temperature Range: -55°C to +125°C
- Package Type: 8-lead CERDIP

Performance Characteristics

The 5962-8987101GA operational amplifier is designed to deliver high precision and stability in various applications. With a gain bandwidth product of 1.5 MHz, it can effectively amplify signals across a wide frequency range, making it suitable for both low-frequency and high-frequency applications. The slew rate of 0.5 V/µs allows the amplifier to respond quickly to changes in input signals, which is essential for dynamic signal processing.

Low Noise and High Stability

One of the standout features of the 5962-8987101GA is its low noise performance, which is critical in precision applications. The maximum input offset voltage of 0.5 mV ensures accurate amplification of small signals, while the low input bias current of 100 nA minimizes errors in signal processing. The high power supply rejection ratio (PSRR) of 100 dB ensures that variations in the power supply do not significantly affect the output, enhancing the reliability of the device in varying conditions.

Thermal Performance and Reliability

Designed for military and aerospace applications, the 5962-8987101GA operates over an extended temperature range of -55°C to +125°C. This robustness ensures reliable performance in harsh environments, making it suitable for applications where temperature fluctuations can be significant. The operational amplifier's design also includes features that enhance thermal stability, ensuring consistent performance under varying thermal conditions.

Applications

The Analog Devices 5962-8987101GA is widely used in various applications, including:

- Military and aerospace systems
- Precision instrumentation
- Data acquisition systems
- Control systems
- Signal conditioning

Conclusion

In summary, the Analog Devices 5962-8987101GA is a high-performance, precision operational amplifier that excels in demanding applications. Its combination of high accuracy, low noise, and robust thermal performance makes it an excellent choice for military and aerospace environments. The device's ability to operate reliably under extreme conditions ensures that it meets the rigorous requirements of modern electronic systems, providing efficiency and precision in various applications.
5962-8987101GA Compare Parts
  • 5962-8987101GA vs 5962R9673801VDA
  • 5962-8987101GA vs 5962R9673801VCA
  • 5962-8987101GA vs 5962R9452603VGA
  • 5962-8987101GA vs 5962R9452602VGA
  • 5962-8987101GA vs 5962R0052402VGA
  • 5962-8987101GA vs 5962R0052402VGA
  • 5962-8987101GA vs 5962-9688201QCA
  • 5962-8987101GA vs 5962-9688201Q2A
  • 5962-8987101GA vs 5962-9679801VCA
  • 5962-8987101GA vs 5962-9673801VXA
  • 5962-8987101GA vs 5962-9153202QPA
  • 5962-8987101GA vs 5962-9096901M2A
  • 5962-8987101GA vs 5962-87739012A
  • 5962-8987101GA vs 5962-87659022A
  • 5962-8987101GA vs 5962-7700801VCA
  • 5962-8987101GA vs 5962R9679802VXA
  • 5962-8987101GA vs 5962R9679802VIA
  • 5962-8987101GA vs 5962R9679802VHA
  • 5962-8987101GA vs 5962R9679802VCA
  • 5962-8987101GA vs 5962R9679802V9A
  • 5962-8987101GA vs 5962R9679801VXA
  • 5962-8987101GA vs 5962R9679801VIA
  • 5962-8987101GA vs 5962R9679801VHA
  • 5962-8987101GA vs 5962R9679801VCA
  • 5962-8987101GA vs 5962R9679801V9A
  • 5962-8987101GA vs 5962R9673802VXA
  • 5962-8987101GA vs 5962R9673802VDA
  • 5962-8987101GA vs 5962R9673802VCA
  • 5962-8987101GA vs 5962R9673802V9A
  • 5962-8987101GA vs 5962R9673801VXA
  • 5962-8987101GA vs 5962R9673801VDA
  • 5962-8987101GA vs 5962R9673801VCA
  • 5962-8987101GA vs 5962R9673801V9A
  • 5962-8987101GA vs 5962R9452603VPA
  • 5962-8987101GA vs 5962R9452603VGA
  • 5962-8987101GA vs 5962R9452603V9A
  • 5962-8987101GA vs 5962R9452602VPA
  • 5962-8987101GA vs 5962R9452602VGA
  • 5962-8987101GA vs 5962R9452602V9A
  • 5962-8987101GA vs 5962R0052402VZA
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.