AD1317KZ
AD1317KZ
Active
Description:  IC COMPARATOR 2 16SOIC
Manufacturer:  Analog Devices
Datasheet:   AD1317KZ Datasheet
History Price: $28.66000
In Stock: 46000
AD1317KZ Specification
Specification
Part No
AD1317KZ
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
AD1317
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
2
Output Type
Complementary
Voltage - Supply, Single/Dual (?
-7.2V ~ -4.2V, 8V ~ 11V
Voltage - Input Offset (Max)
10mV @ @ -5.2V, 10V
Current - Input Bias (Max)
33μA @ 7V
Current - Output (Typ)
-
Current - Quiescent (Max)
70mA
CMRR, PSRR (Typ)
80dB CMRR
Propagation Delay (Max)
2.8ns
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-CSOIC (0.440", 11.18mm Width)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
AD1317KZ PDF Datasheet
AD1317KZ Description

## Overview of Analog Devices AD1317KZ

The Analog Devices AD1317KZ is a high-performance, precision differential amplifier designed to provide accurate, low-noise amplification of differential signals in a variety of applications. This amplifier is widely used in instrumentation, data acquisition systems, and control systems where precise signal conditioning is required. It is built with high-speed and low-offset characteristics, making it ideal for sensitive applications such as sensors, signal conversion, and communication systems.

## Key Features

1. Differential Amplification:

* The AD1317KZ is a differential amplifier, meaning it amplifies the difference between two input signals while rejecting common-mode signals. This is particularly important in applications where noise and interference need to be minimized, such as in precision measurement systems.

2. Low Offset Voltage:

* One of the key advantages of the AD1317KZ is its extremely low input offset voltage. This ensures minimal error in the amplified output, even when dealing with low-level signals. The typical offset voltage is in the microvolt range, which contributes to the high accuracy of the device.

3. Low Noise Performance:

* The amplifier is designed to offer very low noise levels, both in terms of input-referred noise and power supply noise rejection. This makes it well-suited for applications requiring high signal fidelity, such as sensor conditioning and high-precision measurements.

4. Wide Operating Voltage Range:

* The AD1317KZ operates with a wide supply voltage range, typically from 5V to 36V. This wide range allows the amplifier to be used in various systems, including both single-supply and dual-supply configurations.

5. High Common-Mode Rejection Ratio (CMRR):

* The AD1317KZ offers a very high CMRR, typically over 100dB, which ensures that any common-mode signals are effectively rejected. This is especially important in noisy environments, where common-mode noise could otherwise corrupt the desired signal.

6. Rail-to-Rail Output:

* The amplifier features rail-to-rail output, which means it can output signals that swing from the negative rail to the positive rail of the power supply. This is particularly useful in applications that require the full utilization of the supply voltage.

7. Low Power Consumption:

* The AD1317KZ is designed with low power consumption in mind, making it suitable for battery-powered or portable applications. Despite its low power design, it does not compromise on performance, delivering high precision with minimal energy usage.

8. Temperature Stability:

* The AD1317KZ is engineered to perform consistently across a wide temperature range, typically from -40°C to +85°C. This temperature stability is crucial for applications in industrial and outdoor environments, where temperature fluctuations may occur.

## Specifications

1. Supply Voltage: 5V to 36V (single supply or dual supply)
2. Input Offset Voltage: 50µV (maximum)
3. Input Bias Current: 0.5nA (maximum)
4. Common-Mode Rejection Ratio (CMRR): 100dB (typical)
5. Output Voltage Swing: Rail-to-rail output
6. Noise Density: 3nV/√Hz at 1kHz
7. Input Voltage Range: -Vs to +Vs (full-scale differential input range)
8. Power Consumption: 1.8mA (typical)
9. Gain Bandwidth Product: 1MHz (typical)
10. Slew Rate: 0.1V/µs (typical)
11. Package: Available in 8-lead SOIC (Small Outline Integrated Circuit)
12. Operating Temperature Range: -40°C to +85°C

## Applications

1. Sensor Signal Conditioning:

* The AD1317KZ is well-suited for amplifying signals from various types of sensors, including thermocouples, strain gauges, and photodiodes. Its low offset voltage and high CMRR ensure that the sensor signals are accurately amplified without introducing significant noise or distortion.

2. Data Acquisition Systems:

* In data acquisition systems, the AD1317KZ is used to condition and amplify differential input signals before they are digitized by an analog-to-digital converter (ADC). The precision and low noise characteristics of the amplifier ensure that high-fidelity data is captured.

3. Industrial Measurement:

* The amplifier is commonly used in industrial applications for precise measurement of differential signals in control systems, process monitoring, and instrumentation. Its wide voltage range and temperature stability make it ideal for demanding industrial environments.

4. Medical Equipment:

* The AD1317KZ can be used in medical instrumentation for amplifying bio-signals, such as ECG or EEG. Its low noise and high CMRR make it suitable for these types of sensitive, low-level signal applications.

5. Communication Systems:

* In communication systems, the AD1317KZ can be used for signal conditioning, particularly in applications where differential signals need to be amplified and transmitted over long distances. Its low offset and high CMRR help ensure signal integrity over extended transmission lines.

6. Audio Systems:

* The AD1317KZ can be used in audio systems where differential input signals (such as balanced audio signals) need to be amplified with minimal distortion. Its rail-to-rail output allows it to drive audio equipment effectively.

7. Automotive Applications:

* In automotive electronics, the amplifier is used for sensors and signal conditioning in various automotive systems, including tire pressure monitoring systems (TPMS), engine control units (ECUs), and other diagnostic systems. Its wide operating voltage range and robust design make it well-suited for automotive environments.

## Conclusion

The Analog Devices AD1317KZ is a highly accurate and versatile differential amplifier that excels in low-noise, high-precision signal amplification. Its low offset voltage, high common-mode rejection ratio, and wide operating voltage range make it an excellent choice for applications that require precise and reliable signal conditioning, such as sensor interfacing, data acquisition, industrial measurement, and medical instrumentation. With its low power consumption and wide temperature stability, the AD1317KZ is ideal for a broad range of applications, including industrial, automotive, and portable systems.
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.