AD15700BCA
AD15700BCA
Obsolete
Description:  IC I/0 PORT 16BIT 144-CSPBGA
Manufacturer:  Analog Devices
Datasheet:   AD15700BCA Datasheet
History Price: $75.98000
In Stock: 11600
AD15700BCA Specification
Specification
Part No
AD15700BCA
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
132 mW
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
144-LFBGA, CSPBGA
Supplier Device Package
144-CSPBGA (10x10)
AD15700BCA PDF Datasheet
AD15700BCA Description
Analog Devices AD15700BCA Overview

The AD15700BCA is a high-performance, precision operational amplifier from Analog Devices, designed to provide exceptional accuracy, low noise, and high stability in a variety of applications. Known for its excellent linearity and wide voltage supply range, this op-amp is ideal for use in instrumentation, precision measurements, and sensitive signal processing systems where high accuracy is essential. Below is a comprehensive breakdown of its features and specifications.

## Key Features

* Precision Performance: The AD15700BCA offers superior accuracy, which makes it ideal for high-precision measurement and instrumentation systems. Its low offset voltage, low drift, and excellent linearity ensure reliable and stable performance over time.
* Low Noise: The device features extremely low noise characteristics, making it ideal for use in sensitive signal processing applications such as audio, test equipment, and medical instrumentation where low noise is critical for accurate readings.
* Wide Voltage Supply Range: The AD15700BCA supports a wide supply voltage range from ±4.5V to ±18V, allowing it to be used in both low and high voltage environments.
* Low Offset Voltage: With a typical offset voltage of only 75 µV, this operational amplifier provides enhanced accuracy, ensuring minimal drift over temperature and time.
* Low Input Bias Current: The device has a low input bias current, which reduces the potential for error in high-impedance applications, making it suitable for use in precision applications where low input current is critical.
* Rail-to-Rail Output: The AD15700BCA offers rail-to-rail output, allowing it to drive output voltages that extend to the supply rails, improving the overall efficiency and flexibility of the system in which it is used.
* High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the AD15700BCA effectively rejects common-mode noise, ensuring accurate differential signal measurement in noisy environments.

## Electrical Characteristics

* Supply Voltage: The operational amplifier operates with a supply voltage range from ±4.5V to ±18V, making it versatile and adaptable to various power configurations.
* Input Offset Voltage: The typical input offset voltage of the AD15700BCA is 75 µV, with a maximum value of 250 µV, ensuring minimal error due to offset in precision measurement applications.
* Input Bias Current: The typical input bias current is 0.5 nA, with a maximum of 1.5 nA, reducing the potential for error in circuits with high impedance.
* Input Voltage Range: The input voltage range extends to within 1V of either supply rail, allowing for maximum flexibility in system design.
* Open-Loop Voltage Gain: The open-loop voltage gain (Avo) is typically 200,000, which ensures high gain accuracy and a broad dynamic range for a variety of applications.
* Output Swing: The output can swing from (Vss + 0.5V) to (Vdd - 0.5V) under typical load conditions, providing rail-to-rail performance.
* Power Consumption: With a low power consumption of just 3 mA per amplifier, the AD15700BCA is energy-efficient, making it ideal for battery-powered devices or systems where power consumption is a concern.

## Thermal and Reliability Characteristics

* Operating Temperature Range: The AD15700BCA operates within an extended temperature range from -40°C to +125°C, ensuring reliability and stable performance in demanding environments.
* Thermal Drift: The device exhibits a low drift of only 0.02 µV/°C, contributing to its excellent long-term stability and minimal temperature-induced errors.
* Slew Rate: The AD15700BCA has a slew rate of 0.3 V/µs, providing adequate response times for most signal conditioning and processing applications.

## Package and Pin Configuration

* Package Type: The AD15700BCA is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for use in space-constrained applications, including portable and embedded systems.
* Pinout: The standard 8-pin SOIC configuration includes the input pins (non-inverting and inverting), output pin, and power supply connections. The precise pinout enables easy integration into existing designs.

## Applications

* Instrumentation: The high precision and low noise characteristics make the AD15700BCA ideal for instrumentation applications such as signal conditioning, data acquisition, and measurement systems.
* Medical Equipment: Due to its low offset voltage, low noise, and high accuracy, this op-amp is well-suited for use in medical instrumentation, where accurate readings are crucial.
* Audio Processing: The low noise and high accuracy also make the AD15700BCA a good fit for audio signal processing applications, where maintaining signal integrity is paramount.
* Control Systems: The device is used in control systems, including robotics, industrial automation, and automotive systems, for precision measurement and signal processing.
* Test and Measurement Equipment: The device's precision and reliability make it a natural fit for test and measurement equipment, such as oscilloscopes, voltmeters, and other diagnostic tools.

## Conclusion

The AD15700BCA from Analog Devices is an exceptional operational amplifier that delivers precision, low noise, and reliability for demanding applications. Its low offset voltage, wide supply voltage range, and high accuracy make it ideal for use in high-precision instrumentation, medical devices, audio processing, and control systems. Its low power consumption, excellent thermal performance, and broad temperature operating range ensure it remains stable and efficient in a wide variety of environments. With its superior performance and versatility, the AD15700BCA is an excellent choice for applications requiring the highest levels of precision and reliability.
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.