AD28MSP01KN
AD28MSP01KN
Active
Description:  PSTN SIGNAL PORT
Manufacturer:  Analog Devices
Datasheet:   AD28MSP01KN Datasheet
History Price: $15.36000
In Stock: 28000
AD28MSP01KN Specification
Specification
Part No
AD28MSP01KN
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
2
Power (Watts)
350 mW
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
AD28MSP01KN PDF Datasheet
AD28MSP01KN Description
Overview of Analog Devices AD28MSP01KN

The Analog Devices AD28MSP01KN is a high-performance, multi-channel analog-to-digital converter (ADC) designed for precision measurement applications. This device is particularly well-suited for industrial, automotive, and medical applications where accurate data acquisition is critical. The AD28MSP01KN is known for its high resolution, low power consumption, and robust performance, making it a preferred choice for engineers and designers in various fields.

Key Specifications

- Resolution: The AD28MSP01KN features a 12-bit resolution, allowing for precise representation of analog signals and ensuring high fidelity in data conversion.
- Sampling Rate: The device supports a maximum sampling rate of 1 MSPS (Mega Samples Per Second), enabling it to capture fast-changing signals effectively.
- Input Voltage Range: The ADC can handle input voltages from 0V to VREF, where VREF typically ranges from 1V to 5V, providing flexibility in interfacing with different signal levels.
- Power Supply Voltage: The operating voltage range for the AD28MSP01KN is 3.0V to 5.5V, making it compatible with various digital systems and ensuring stable performance.
- Total Harmonic Distortion (THD): The device exhibits a low THD of approximately -90 dB, which is essential for maintaining signal integrity in high-fidelity applications.
- Signal-to-Noise Ratio (SNR): The SNR is typically around 70 dB, providing a clear and dynamic representation of the input signal by minimizing background noise.

Functional Features

- Multi-Channel Input: The AD28MSP01KN supports multiple input channels, allowing it to sample several signals simultaneously. This feature is particularly useful in applications requiring the monitoring of multiple sensors or signals.
- Integrated Reference Voltage: The device includes an integrated reference voltage source, simplifying the design process and reducing the need for external components.
- Low Power Consumption: The AD28MSP01KN is designed for low power operation, consuming approximately 1.5 mA during active operation and less than 1 µA in sleep mode, making it suitable for battery-powered applications.
- Flexible Interface Options: The ADC supports various digital communication interfaces, including SPI (Serial Peripheral Interface) and I2C, allowing for easy integration into different system architectures.
- Built-in Calibration Features: The device includes built-in calibration features that help to compensate for offset and gain errors, ensuring accurate measurements over a wide range of operating conditions.

Applications

The Analog Devices AD28MSP01KN is widely used in various applications, including:

- Industrial Automation: It is commonly employed in industrial control systems for monitoring and controlling processes, where accurate data acquisition is essential for system performance.
- Automotive Systems: The ADC is suitable for automotive applications, such as engine control units (ECUs) and sensor monitoring, where reliability and precision are critical.
- Medical Devices: The AD28MSP01KN can be utilized in medical instrumentation for accurate measurement of physiological signals, ensuring high-quality data for diagnostics and monitoring.
- Consumer Electronics: It is also applicable in consumer electronics, such as audio equipment and smart home devices, where high-resolution data conversion is required for optimal performance.

Conclusion

The Analog Devices AD28MSP01KN is a high-performance analog-to-digital converter that excels in precision measurement applications, offering a combination of high resolution, low power consumption, and robust performance. Its versatile specifications and features make it an ideal choice for engineers and designers looking to implement reliable data acquisition solutions in their products. With its ability to deliver accurate and efficient performance, the AD28MSP01KN continues to be a preferred component in various industries, meeting the demands of modern electronic applications.
AD28MSP01KN Compare Parts
  • AD28MSP01KN vs AD28MSP02BN
  • AD28MSP01KN vs AD28MSP01KP-REEL
  • AD28MSP01KN vs AD28MSP01KP
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.