AD2S1210CSTZ
AD2S1210CSTZ
Active
Description:  IC R/D CONV 10/12/14/16B 48LQFP
Manufacturer:  Analog Devices
History Price: $32.22000
In Stock: 5200
AD2S1210CSTZ Specification
Specification
Part No
AD2S1210CSTZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
R/D Converter
Number of Channels
2
Resolution (Bits)
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
Data Interface
Serial, Parallel
Voltage Supply Source
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
AD2S1210CSTZ PDF Datasheet
AD2S1210CSTZ Related Parts
AD2S1000YSTZ
AD2S1000YSTZ
Analog Devices
IC R/D CONV 44LQFP
AD2S1200WST
AD2S1200WST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200WSTZ
AD2S1200WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200YST
AD2S1200YST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200YSTZ
AD2S1200YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200ZSTZ
AD2S1200ZSTZ
Analog Devices
12-BIT R/D CONVERTER
AD2S1205WSTZ
AD2S1205WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1205YSTZ
AD2S1205YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1210ASTZ
AD2S1210ASTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210ASTZ-RL7
AD2S1210ASTZ-RL7
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210BSTZ
AD2S1210BSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210DSTZ
AD2S1210DSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210CSTZ Description
Overview of Analog Devices AD2S1210CSTZ

The AD2S1210CSTZ is a high-performance, 12-bit absolute position encoder interface developed by Analog Devices. This device is specifically designed for applications requiring precise angular measurement and is widely used in industrial automation, robotics, and motion control systems. The AD2S1210 provides a robust solution for interfacing with rotary encoders, enabling accurate position tracking and control.

Key Specifications

- Resolution: The AD2S1210CSTZ offers a resolution of 12 bits, allowing it to provide highly precise measurements of angular position. This level of resolution is essential in applications where accuracy is critical.

- Input Voltage Range: The device operates within a supply voltage range of 4.75 V to 5.25 V, making it compatible with standard digital logic levels in various systems.

- Data Output Format: It provides digital output data in either binary or Gray code format, allowing flexibility based on system requirements and simplifying integration into existing designs.

- Sampling Rate: The AD2S1210 features a sampling rate of up to 100 kHz, enabling fast response times for dynamic applications where rapid position updates are necessary.

- Interface Type: The device communicates via a synchronous serial interface (SSI), which allows for easy integration with microcontrollers and digital signal processors (DSPs). This interface supports multi-drop configurations, enhancing system scalability.

- Temperature Range: The operating temperature range for the AD2S1210CSTZ extends from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions often encountered in industrial settings.

Performance Characteristics

The AD2S1210 exhibits several performance characteristics that enhance its functionality:

- Low Power Consumption: With typical power consumption around 50 mW during operation and even lower in standby mode, the device is energy-efficient, making it suitable for battery-powered applications.

- High Linearity: The device provides excellent linearity performance (typically ±1 LSB), ensuring that the output closely matches the actual input position across the entire range of operation.

- Noise Immunity: Designed with robust noise immunity features, the AD2S1210 can operate effectively in electrically noisy environments, which is crucial for industrial applications where electromagnetic interference (EMI) may be present.

Package and Pin Configuration

The AD2S1210CSTZ comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor with 16 pins. This small package size helps save board space while providing reliable electrical connections. The pin configuration includes dedicated pins for power supply, ground, clock input, data output, and mode selection.

Applications

The versatility and precision of the AD2S1210CSTZ make it suitable for a wide range of applications:

- Industrial Automation: It is commonly used in servo motor control systems where precise positioning is required for tasks such as assembly line operations or robotic arms.

- Robotics: In robotic systems, accurate feedback from encoders ensures smooth movement and precise control over robotic joints and actuators.

- Motion Control Systems: The device can be integrated into CNC machines and other motion control systems that demand high precision and reliability in position sensing.

Conclusion

In conclusion, the Analog Devices AD2S1210CSTZ is an advanced absolute position encoder interface that delivers exceptional performance characteristics tailored for precision measurement applications. With its high resolution, fast sampling rate, low power consumption, and robust communication capabilities, it stands out as an ideal choice for engineers looking to implement accurate position sensing solutions in various industrial and automation contexts. Its reliability across a wide temperature range further enhances its suitability for demanding environments.
AD2S1210CSTZ Compare Parts
  • AD2S1210CSTZ vs AD2S90APZ
  • AD2S1210CSTZ vs AD2S90AP
  • AD2S1210CSTZ vs AD2S83IPZ-REEL
  • AD2S1210CSTZ vs AD2S83IPZ
  • AD2S1210CSTZ vs AD2S83APZ-REEL
  • AD2S1210CSTZ vs AD2S83APZ
  • AD2S1210CSTZ vs AD2S82ALPZ
  • AD2S1210CSTZ vs AD2S82ALP
  • AD2S1210CSTZ vs AD2S82AKPZ-REEL
  • AD2S1210CSTZ vs AD2S82AKPZ
  • AD2S1210CSTZ vs AD2S82AJPZ
  • AD2S1210CSTZ vs AD2S82AJP
  • AD2S1210CSTZ vs AD2S82AHPZ-REEL
  • AD2S1210CSTZ vs AD2S82AHPZ
  • AD2S1210CSTZ vs AD2S82AHP-REEL
  • AD2S1210CSTZ vs AD2S82AHP
  • AD2S1210CSTZ vs AD2S81AJD
  • AD2S1210CSTZ vs AD2S80AUD
  • AD2S1210CSTZ vs AD2S80ATE
  • AD2S1210CSTZ vs AD2S80ATD/B
  • AD2S1210CSTZ vs AD2S80ATD/883B
  • AD2S1210CSTZ vs AD2S80ATD
  • AD2S1210CSTZ vs AD2S80ASE/883B
  • AD2S1210CSTZ vs AD2S80ASD/883B
  • AD2S1210CSTZ vs AD2S80ASD
  • AD2S1210CSTZ vs AD2S80ALD
  • AD2S1210CSTZ vs AD2S80AKD
  • AD2S1210CSTZ vs AD2S80AJD
  • AD2S1210CSTZ vs AD2S80ABD
  • AD2S1210CSTZ vs AD2S80AAD
  • AD2S1210CSTZ vs AD2S66534
  • AD2S1210CSTZ vs AD2S66432B
  • AD2S1210CSTZ vs AD2S66431B
  • AD2S1210CSTZ vs AD2S65522
  • AD2S1210CSTZ vs AD2S65512
  • AD2S1210CSTZ vs AD2S65432B
  • AD2S1210CSTZ vs AD2S65432
  • AD2S1210CSTZ vs AD2S65424
  • AD2S1210CSTZ vs AD2S65422B
  • AD2S1210CSTZ vs AD2S65422
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller