AD4110-1BCPZ
AD4110-1BCPZ
Active
Description:  SINGLE CHN PLC SIGMA DELTA ADC+A
Manufacturer:  Analog Devices
History Price: $21.09000
In Stock: 31500
AD4110-1BCPZ Specification
Specification
Part No
AD4110-1BCPZ
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
24
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
4.5V ~ 5.5V, 24V ~ 40V
Voltage - Supply, Digital
4.5V ~ 5.5V, 24V ~ 40V
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad, CSP
Supplier Device Package
40-LFCSP-VQ (6x6)
AD4110-1BCPZ PDF Datasheet
AD4110-1BCPZ Description
Overview of Analog Devices AD4110-1BCPZ

The Analog Devices AD4110-1BCPZ is a high-precision, low noise, 24-bit analog-to-digital converter (ADC) designed for demanding industrial and instrumentation applications. It integrates a sigma-delta modulator architecture with a flexible input multiplexer and precision analog front end, making it ideal for precise measurement systems.

Architecture and Performance

The AD4110-1BCPZ features a 24-bit sigma-delta ADC core, which offers excellent resolution and noise performance. This architecture provides high accuracy and stability, enabling the capture of very low-level signals with minimal distortion and interference. The device supports a programmable data rate ranging typically from 2.5 samples per second (SPS) up to 2000 SPS, allowing trade-offs between speed and noise performance.

Input Configuration

This ADC supports multiple input configurations including single-ended and differential inputs, making it flexible for a variety of sensor and signal types. It includes an internal multiplexer capable of selecting among multiple input channels (up to 16 channels in some variants), which enables multiple sensor measurements without external multiplexing hardware.

Analog Input Range and PGA

The AD4110-1BCPZ has a programmable gain amplifier (PGA) integrated on-chip, with gains selectable from 1 to 128. This feature amplifies small input signals to utilize the full dynamic range of the ADC, improving effective resolution and measurement accuracy. The device supports bipolar and unipolar input ranges, typically ±10 V or ±5 V with gain adjustments, enabling compatibility with a wide variety of sensor outputs.

Reference and Power Supply

It supports an external reference input, allowing the user to choose a precision voltage reference to tailor the device’s full-scale input range and accuracy. The ADC operates from a single +5 V power supply, optimized for low power consumption in industrial environments.

Data Interface and Communication

The AD4110-1BCPZ utilizes a versatile SPI-compatible serial interface for data readout and device control, simplifying integration with microcontrollers and digital signal processors. It includes features like a status register and error detection to ensure data integrity.

Accuracy and Noise Performance

With a typical integral nonlinearity (INL) of ±3 ppm and differential nonlinearity (DNL) within ±1 LSB, the AD4110-1BCPZ delivers precise and linear conversion results. Its effective number of bits (ENOB) approaches the full 24 bits at low data rates. The device achieves low total harmonic distortion (THD) and low noise density, making it suitable for high-accuracy measurement systems.

Operating Temperature and Packaging

This ADC is rated for operation over the industrial temperature range of -40°C to +85°C, suitable for demanding field environments. It is housed in a 28-lead LFCSP (Lead Frame Chip Scale Package), which provides excellent thermal performance and a small footprint for space-constrained designs.

Additional Features

The AD4110-1BCPZ includes a low-drift internal clock, a power-down mode to reduce consumption when idle, and built-in self-calibration options to enhance long-term stability. It also offers flexible filter options selectable by the user to optimize noise versus settling time based on application requirements.

Applications

The device is highly suited for industrial process control, precision instrumentation, weigh scales, energy measurement, and other applications requiring high-resolution, low-noise analog-to-digital conversion.

Summary of Key Specifications

* Resolution: 24-bit sigma-delta ADC
* Input Channels: Multiple input channels with internal multiplexer
* Input Types: Differential and single-ended inputs supported
* Programmable Gain Amplifier: Gain selectable from 1 to 128
* Input Voltage Range: Bipolar ±10 V or ±5 V (configurable)
* Data Rates: 2.5 SPS to 2000 SPS
* Communication Interface: SPI-compatible serial interface
* Power Supply: Single +5 V supply
* Accuracy: INL ±3 ppm, DNL ±1 LSB
* Operating Temperature Range: -40°C to +85°C
* Package: 28-lead LFCSP
* Noise Performance: Low noise, high dynamic range
* Features: Internal clock, power-down mode, self-calibration, programmable digital filters

The Analog Devices AD4110-1BCPZ offers a compelling combination of high resolution, flexible input configurations, and robust industrial features, making it an excellent choice for precision data acquisition in challenging environments.
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!