Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Analog Multipliers, Dividers
/ Analog Devices AD532SD/883B
AD532SD/883B
Active
Linear - Analog Multipliers, Dividers
Description:
IC MULTIPLIER/DIVIDER 14CDIP
Manufacturer:
Analog Devices
Datasheet:
AD532SD/883B Datasheet
History Price: $193.47000
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD532SD/883B Specification
Specification
Part No
AD532SD/883B
Category
Linear - Analog Multipliers, Dividers
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Analog Multiplier/Divider
Number of Bits/Stages
4-Quadrant
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
AD532SD/883B PDF Datasheet
AD532SD/883B Datasheet
Click and Download: AD532SD/883B Datasheet
AD532SD/883B Related Parts
AD532JD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JDZ
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532JHZ
Analog Devices
IC MULTIPLIER 10V TO-100-10 CAN
AD532KD
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KDZ
Analog Devices
IC MULTIPLIER 10V 14CDIP
AD532KH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532KH/+
Analog Devices
INTERNALLY TRIMMED MULTIPLIER
AD532KHZ
Analog Devices
IC MULTIPLIER TRIMMED TO-100-10
AD532SD
Analog Devices
IC MULTIPLIER +/-10V 14-CDIP
AD532SE/883B
Analog Devices
INTERNALLY TRIMMED MULTIPLIER
AD532SD/883B Compare Parts
AD532SD/883B vs AD539SD/883B
AD532SD/883B vs AD539SD
AD532SD/883B vs AD539KNZ
AD532SD/883B vs AD539KN
AD532SD/883B vs AD539KDZ
AD532SD/883B vs AD539KD
AD532SD/883B vs AD539JNZ
AD532SD/883B vs AD539JN
AD532SD/883B vs AD539JDZ
AD532SD/883B vs AD539JD
AD532SD/883B vs AD538SD/883B
AD532SD/883B vs AD538SD
AD532SD/883B vs AD538BDZ
AD532SD/883B vs AD538BD
AD532SD/883B vs AD538ADZ
AD532SD/883B vs AD538AD
AD532SD/883B vs AD535KH
AD532SD/883B vs AD535JH
AD532SD/883B vs AD535JD
AD532SD/883B vs AD534TH/883B
AD532SD/883B vs AD534TH
AD532SD/883B vs AD534TE/883B
AD532SD/883B vs AD534TD/883B
AD532SD/883B vs AD534TD
AD532SD/883B vs AD534SH/883B
AD532SD/883B vs AD534SH
AD532SD/883B vs AD534SE/883B
AD532SD/883B vs AD534SD/883B
AD532SD/883B vs AD534SD
AD532SD/883B vs AD534LHZ
AD532SD/883B vs AD534LH/+
AD532SD/883B vs AD534LH
AD532SD/883B vs AD534LDZ
AD532SD/883B vs AD534LD
AD532SD/883B vs AD534KHZ
AD532SD/883B vs AD534KH/+
AD532SD/883B vs AD534KH
AD532SD/883B vs AD534KDZ
AD532SD/883B vs AD534KD
AD532SD/883B vs AD534JHZ
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.