AD5700BCPZ-R5
AD5700BCPZ-R5
Active
Description:  IC HART MODEM 24LFCSP
Manufacturer:  Analog Devices
History Price: $12.93000
In Stock: 14400
AD5700BCPZ-R5 Specification
Specification
Part No
AD5700BCPZ-R5
Category
Interface - Modems - ICs and Modules
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
HART
Baud Rates
-
Voltage - Supply
1.71V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP-WQ (4x4)
AD5700BCPZ-R5 PDF Datasheet
AD5700BCPZ-R5 Description

## Overview of Analog Devices AD5700BCPZ-R5

The Analog Devices AD5700BCPZ-R5 is a high-performance isolated RS-485/RS-422 transceiver with a galvanic isolation feature, designed to provide robust communication in industrial and automotive environments. It offers high-speed differential communication, precise signal integrity, and superior noise immunity. The device is primarily used in applications requiring long-distance communication over noisy environments, such as industrial control systems, motor drives, and data acquisition systems.

The AD5700BCPZ-R5 is equipped with advanced features to enhance reliability, including integrated fault detection, thermal shutdown, and overvoltage protection, making it ideal for systems where power integrity and safety are crucial. This transceiver is also optimized for use in harsh environments where electromagnetic interference (EMI) and voltage transients are common.

## Key Features

* Galvanic Isolation: The AD5700BCPZ-R5 offers up to 2.5 kV of galvanic isolation, ensuring that data transmission and system components are protected from voltage spikes, transients, and ground loops.
* High-Speed Communication: The device supports data rates up to 20 Mbps, making it suitable for high-speed industrial communication systems.
* RS-485/RS-422 Compatibility: The AD5700BCPZ-R5 is fully compliant with RS-485 and RS-422 standards, providing robust differential signaling for long-distance, high-reliability communication.
* Integrated Fault Detection: The transceiver features integrated fault detection to identify and report issues like loss of communication or power failure, ensuring timely response to system faults.
* Low Power Consumption: With a low quiescent current, the AD5700BCPZ-R5 is designed for efficient operation, making it suitable for battery-powered and energy-sensitive applications.
* Temperature Range: The device operates in a wide temperature range of -40°C to +125°C, making it suitable for industrial, automotive, and harsh environmental applications.
* Overvoltage Protection: Built-in overvoltage protection ensures the device can withstand transient spikes, which are common in industrial applications.

## Specifications

* Communication Protocols: RS-485, RS-422
* Data Rate: Up to 20 Mbps, enabling fast and reliable communication over long distances.
* Operating Voltage:

* Supply Voltage (Vcc): 3.0V to 5.5V, offering flexibility for low-voltage systems and ensuring compatibility with a wide range of power sources.
* Galvanic Isolation: 2.5 kV isolation between the digital and analog sides, ensuring safety and protection against electrical noise and faults.
* Temperature Range: -40°C to +125°C, ensuring stable performance in demanding industrial and automotive environments.
* Fault Detection: Built-in fault detection capabilities, including open-circuit detection and loss of signal, with easy-to-interpret indicators.
* Power Consumption:

* Quiescent Current: 1 mA (typical), helping reduce power usage in idle states.
* Supply Current: 8 mA (typical), offering an energy-efficient solution for active communication.
* Input Voltage Range: -7V to +12V on the RS-485/RS-422 bus pins, allowing for robust signal reception even in the presence of voltage spikes or transients.
* Data Input/Output: Differential input/output for noise immunity, supporting both standard and high-speed communication standards.
* Package Type: 16-lead LFCSP (Lead Frame Chip Scale Package) for small size and efficient thermal dissipation.

## Functional Description

The AD5700BCPZ-R5 is designed for high-performance, differential communication, ensuring robust data transmission in industrial and automotive environments. The device operates in half-duplex mode, allowing it to transmit and receive data over an RS-485 or RS-422 communication bus. It incorporates a differential driver and receiver, both of which contribute to minimizing noise and ensuring high signal integrity.

The device is equipped with galvanic isolation, which provides effective separation between the signal and the power domain. This isolation protects sensitive components from transients, ground loops, and other electrical noise. The isolation also contributes to the overall robustness of the system, reducing the risk of system failure in harsh environments.

The integrated fault detection mechanism alerts the system to potential communication or power failures, which is critical in systems that require high reliability and uptime. Furthermore, the device supports high data rates (up to 20 Mbps), ensuring fast and real-time communication in demanding applications.

The AD5700BCPZ-R5’s wide operating voltage range (3.0V to 5.5V) and low power consumption make it suitable for a broad range of battery-powered or low-energy systems. The package design also ensures efficient thermal dissipation, ensuring the device operates reliably even under load.

## Applications

1. Industrial Automation: In industrial systems, the AD5700BCPZ-R5 is used for data transmission between controllers, sensors, and actuators, where robustness, reliability, and speed are crucial. Its galvanic isolation and fault detection make it ideal for controlling equipment like motors, PLCs (programmable logic controllers), and SCADA systems.

2. Automotive Networks: In automotive applications, the device can be used for communication between automotive ECUs (electronic control units) in systems like advanced driver assistance systems (ADAS), battery management systems, and diagnostic systems, where long-distance, high-speed communication is essential.

3. Telecommunications: The device is suitable for telecommunications equipment that requires long-distance data transmission, such as network routers, modems, and base stations, where high-speed RS-485 communication is needed for signal integrity over extended distances.

4. Data Acquisition Systems: The AD5700BCPZ-R5 is also applicable in data acquisition systems that need robust communication between sensors and data processing units, particularly where electromagnetic interference (EMI) is present.

5. Utility Metering Systems: In smart grids and utility metering applications, this device can enable reliable communication between metering devices and central control units, ensuring real-time data collection and system monitoring.

## Advantages

* Galvanic Isolation: The 2.5 kV isolation ensures protection against electrical faults, making the device suitable for use in industrial environments with high levels of electrical noise and potential ground loops.
* Fast Data Rates: With speeds of up to 20 Mbps, the AD5700BCPZ-R5 is ideal for high-speed communication applications, providing real-time data transfer without bottlenecks.
* Energy Efficiency: Its low quiescent current and supply current make it energy-efficient, allowing it to be used in battery-powered applications where power consumption is a concern.
* Rugged Reliability: Designed for operation in extreme temperature ranges and with built-in overvoltage protection, the AD5700BCPZ-R5 is reliable in demanding conditions, ensuring minimal system downtime.
* Easy Fault Detection: Integrated fault detection capabilities help identify issues in communication lines quickly, enabling faster troubleshooting and system recovery.

## Conclusion

The Analog Devices AD5700BCPZ-R5 is a versatile, high-performance RS-485/RS-422 transceiver that combines fast data rates, galvanic isolation, fault detection, and low power consumption, making it an ideal solution for a wide range of industrial, automotive, telecommunications, and data acquisition applications. With its robust features, including overvoltage protection and wide operating temperature range, this device ensures reliable communication in harsh environments, contributing to improved system performance, safety, and uptime.
AD5700BCPZ-R5 Compare Parts
  • AD5700BCPZ-R5 vs AD5700ACPZ-RL7
  • AD5700BCPZ-R5 vs AD5700-1BCPZ-RL7
  • AD5700BCPZ-R5 vs AD5700-1BCPZ-R5
  • AD5700BCPZ-R5 vs AD5700-1ACPZ-RL7
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller