AD5700BCPZ-RL7
AD5700BCPZ-RL7
Active
Description:  IC HART MODEM LP 24LFCSP
Manufacturer:  Analog Devices
History Price: $12.84000
In Stock: 30800
AD5700BCPZ-RL7 Specification
Specification
Part No
AD5700BCPZ-RL7
Category
Interface - Modems - ICs and Modules
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
HART
Baud Rates
-
Voltage - Supply
1.71V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP-WQ (4x4)
AD5700BCPZ-RL7 PDF Datasheet
AD5700BCPZ-RL7 Description
Overview of Analog Devices AD5700BCPZ-RL7

The Analog Devices AD5700BCPZ-RL7 is a high-precision, low-power, isolated, 16-bit analog-to-digital converter (ADC). Designed for industrial, instrumentation, and medical applications, this ADC integrates a digital output with isolation, ensuring signal integrity and robustness in harsh environments. It is ideal for applications that require both high performance and protection from electrical noise or other hazardous conditions.

Key Specifications:

1. Resolution:
The AD5700BCPZ-RL7 provides 16-bit resolution, which ensures high accuracy in converting analog signals to digital values. The 16-bit resolution allows for precise measurements, making it suitable for applications in control systems, instrumentation, and high-precision data acquisition.

2. Input Voltage Range:
It supports a wide input voltage range, typically from ±10V, making it versatile for a variety of signal conditioning and measurement tasks. This broad range of supported input voltages enables it to interface with a wide array of sensors, transducers, and other analog devices.

3. Sampling Rate:
The ADC supports a maximum sampling rate of up to 1MSPS (Mega samples per second), which makes it suitable for real-time processing applications. The fast sampling rate ensures the ability to capture rapid changes in input signals, making it ideal for high-speed data acquisition systems.

4. Signal Isolation:
One of the key features of the AD5700BCPZ-RL7 is its integrated digital isolation. The device provides galvanic isolation between the analog input and the digital output, preventing interference from external electrical noise or ground loops. This feature ensures that the signal remains clean and accurate, which is critical in industrial automation and process control systems.

5. Power Supply:
The device operates with a single 5V supply, ensuring low power consumption, which is important for portable and battery-powered systems. The low power operation also makes it a good fit for energy-sensitive applications where minimizing power consumption is a priority without compromising on performance.

6. Low Power Consumption:
The AD5700BCPZ-RL7 is designed for low power consumption, typically consuming less than 50mW. This characteristic ensures that the device can be used in continuous operation environments, such as industrial control systems or remote monitoring applications, without generating excessive heat or draining power.

7. Input Impedance:
It has a high input impedance, which makes it compatible with a wide range of sensors and transducers. The high input impedance minimizes the loading effect on the input signal, ensuring the accuracy of the measurements.

8. Output Interface:
The device provides a digital output through an SPI (Serial Peripheral Interface) or parallel interface, allowing easy integration into various digital systems. The SPI interface simplifies the process of connecting the ADC to microcontrollers or processors, enhancing flexibility in system design.

9. Temperature Range:
The AD5700BCPZ-RL7 has an industrial-grade operating temperature range of -40°C to +125°C. This wide temperature range ensures reliable operation in extreme environments, such as industrial plants, outdoor measurement stations, or aerospace applications.

10. Package Type:
The device is packaged in a compact, 24-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for applications where space is limited. The LFCSP package also provides enhanced thermal management, ensuring stable operation even in demanding conditions.

11. Accuracy and Linearity:
The AD5700BCPZ-RL7 is designed with excellent linearity and high accuracy, minimizing distortion or error in the conversion process. The total harmonic distortion (THD) is very low, ensuring that the output signal is a true representation of the input analog signal.

12. Applications:
The device is ideal for industrial, scientific, and medical applications that require high-performance analog-to-digital conversion with isolation. This includes use in industrial process control, remote sensing systems, medical diagnostics, and any application where protection from electrical noise and precise measurements are needed.

In conclusion, the Analog Devices AD5700BCPZ-RL7 is a robust, high-performance 16-bit ADC designed for a wide range of applications requiring precision, isolation, and reliability. Its combination of high resolution, fast sampling rate, low power consumption, and excellent isolation capabilities make it an optimal choice for demanding industrial, instrumentation, and medical systems.
AD5700BCPZ-RL7 Compare Parts
  • AD5700BCPZ-RL7 vs AD5700ACPZ-RL7
  • AD5700BCPZ-RL7 vs AD5700-1BCPZ-RL7
  • AD5700BCPZ-RL7 vs AD5700-1BCPZ-R5
  • AD5700BCPZ-RL7 vs AD5700-1ACPZ-RL7
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller