AD5941BCPZ-RL7
AD5941BCPZ-RL7
Active
Description:  BIO-IMPEDANCE & ELECTROCHEMICAL
Manufacturer:  Analog Devices
History Price: $12.02000
In Stock: 11120
AD5941BCPZ-RL7 Specification
Specification
Part No
AD5941BCPZ-RL7
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
2.8V ~ 3.6V
Voltage - Supply, Digital
2.8V ~ 3.6V
Mounting Type
-
Package / Case
-
Supplier Device Package
-
AD5941BCPZ-RL7 PDF Datasheet
AD5941BCPZ-RL7 Description
The Analog Devices AD5941BCPZ-RL7 is a highly integrated, low-power, high-performance analog front-end (AFE) designed for electrochemical applications. It is primarily used for sensing and monitoring applications in areas such as impedance spectroscopy, biosensors, and electrochemical measurements. With an emphasis on accuracy, versatility, and power efficiency, the AD5941BCPZ-RL7 is ideal for use in portable devices, wearable sensors, and other battery-powered applications.

## Key Features

* Integrated Analog Front-End (AFE): The AD5941 is an integrated system that combines the necessary components for electrochemical impedance spectroscopy (EIS) and other electrochemical measurements. It includes operational amplifiers, voltage reference, programmable gain amplifiers (PGA), and a precision digital-to-analog converter (DAC).
* High Accuracy: It offers high-precision signal conditioning with low noise and minimal drift, crucial for applications that require accurate measurement of small signals, such as impedance measurements.
* Low Power Consumption: Designed with power efficiency in mind, the AD5941 consumes minimal current during operation, making it ideal for battery-operated or portable devices. It operates in low-power modes, ensuring longevity in field-based applications.
* Integrated Voltage Reference: The device includes an integrated high-precision voltage reference, removing the need for external reference sources and simplifying system design.
* On-Chip Oscillator: The AD5941 includes an internal oscillator, eliminating the need for an external clock source, which simplifies system integration.
* Wide Frequency Range: The device supports a wide frequency range for electrochemical impedance spectroscopy, from 10Hz to 1MHz, providing flexibility for a variety of applications that require different frequency ranges.

## Electrical Characteristics

* Supply Voltage (Vcc): The AD5941 operates with a supply voltage in the range of 2.7V to 3.6V, making it suitable for low-voltage operation, especially in battery-powered systems.
* Low Power Consumption: The typical current consumption is around 100µA in normal operation, with even lower current consumption in low-power modes, extending battery life in portable applications.
* Output Voltage Range: The device can output a voltage range from 0V to Vcc, depending on the configuration, making it compatible with a wide range of sensors and external circuitry.
* Resolution: The integrated DAC offers 16-bit resolution, providing a high degree of accuracy in signal generation and output.
* Input Impedance: The input impedance of the AD5941 is typically 10MΩ at 1kHz, making it ideal for interfacing with high-impedance sensors or electrochemical electrodes.
* Noise Performance: The device features ultra-low noise levels, with an equivalent input noise voltage of 50nV/√Hz at 1kHz, ensuring clean and accurate measurements for sensitive applications.

## Timing Characteristics

* Sample Rate: The AD5941 can sample and process signals at rates up to 1kSPS (1000 samples per second), which is suitable for many impedance spectroscopy applications.
* Conversion Time: The typical conversion time for a full measurement cycle is around 1.5ms, allowing for relatively fast impedance measurements.
* Settling Time: The output signal typically settles within 5µs, ensuring that the device can quickly stabilize after any configuration changes or signal input.

## Applications

* Impedance Spectroscopy: The AD5941 is primarily used in electrochemical impedance spectroscopy (EIS) applications. It can be used to measure the impedance of a system over a wide frequency range, providing information about the material properties or the condition of biological tissues, for example.
* Biosensors: In biosensor applications, the AD5941 can be used for detecting biological signals, such as changes in the impedance of biological tissue or reactions with biomolecules. Its low power and small form factor make it suitable for wearable or portable biosensor systems.
* Corrosion Monitoring: The AD5941 is used in corrosion monitoring systems, where it can monitor the impedance of materials and detect corrosion in industrial or infrastructure applications.
* Electrochemical Sensors: The device is also used in a variety of electrochemical sensors, such as pH sensors, oxygen sensors, and other sensors that rely on electrochemical measurements to function.
* Wearable Health Devices: Due to its low power and compact size, the AD5941 is well-suited for integration into wearable health devices that monitor physiological conditions, such as sweat or skin impedance.

## Pin Configuration

The AD5941BCPZ-RL7 typically comes in a 28-lead LFCSP (Lead Frame Chip Scale Package), with the following pinout:

1. Pin 1 (Vdd): Power supply pin for the device.
2. Pin 2 (Vss): Ground pin.
3. Pin 3 (Vref): Voltage reference input for the DAC and other internal circuits.
4. Pin 4 (Vout): Analog output voltage for signal generation (e.g., excitation signal).
5. Pin 5 (Ain): Analog input pin for the measurement signals, typically connected to the sensor or electrode.
6. Pin 6 (ADC): Analog-to-digital converter input, used for signal processing.
7. Pin 7 (Dout): Digital output for processed data, often used for communication with a microcontroller or processor.
8. Pin 8 (CS): Chip select for SPI or I2C communication.
9. Pin 9-28 (Various Control and Configuration Pins): Additional pins for configuring the device, controlling the operation modes, and setting the communication interface (SPI/I2C).

## Conclusion

The Analog Devices AD5941BCPZ-RL7 is a highly versatile and low-power analog front-end solution designed for electrochemical applications. Its combination of high accuracy, low power consumption, and integration of essential components such as DAC, voltage reference, and amplifiers makes it ideal for use in portable, battery-operated electrochemical sensing systems. Whether used for impedance spectroscopy, biosensors, or corrosion monitoring, the AD5941 offers an excellent balance of performance and power efficiency for a wide range of applications in both industrial and consumer electronics.
AD5941BCPZ-RL7 Compare Parts
  • AD5941BCPZ-RL7 vs AD5940BCBZ-RL7
  • AD5941BCPZ-RL7 vs AD5940BCBZ-RL
  • AD5941BCPZ-RL7 vs AD50719
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.