AD5941BCPZ
AD5941BCPZ
Active
Description:  BIO-IMPEDANCE & ELECTROCHEMICAL
Manufacturer:  Analog Devices
Datasheet:   AD5941BCPZ Datasheet
History Price: $12.02000
In Stock: 35460
AD5941BCPZ Specification
Specification
Part No
AD5941BCPZ
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
2.8V ~ 3.6V
Voltage - Supply, Digital
2.8V ~ 3.6V
Mounting Type
-
Package / Case
-
Supplier Device Package
-
AD5941BCPZ PDF Datasheet
AD5941BCPZ Description
The Analog Devices AD5941BCPZ is a highly integrated, low-power, and versatile impedance converter and sensor interface designed for various applications, including electrochemical sensors, biosensors, and other impedance measurement systems. This device is particularly well-suited for portable and battery-operated devices due to its low power consumption and compact design.

## Key Features

1. Integrated Impedance Measurement: The AD5941BCPZ features an integrated impedance measurement engine that allows for accurate and efficient measurement of impedance across a wide frequency range.

2. Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered applications. It can operate in various power modes to optimize energy usage.

3. Flexible Configuration: The AD5941BCPZ supports multiple configurations for different types of sensors and applications, allowing users to tailor the device to their specific needs.

4. High Accuracy: With a high-resolution ADC (Analog-to-Digital Converter) and advanced signal processing capabilities, the AD5941BCPZ provides accurate and reliable measurements.

5. Integrated Microcontroller: The device includes a built-in microcontroller that can handle data processing and control tasks, reducing the need for external components and simplifying system design.

6. Communication Interfaces: The AD5941BCPZ supports various communication protocols, including I2C and SPI, enabling easy integration with other devices and systems.

## Specifications

- Supply Voltage: The device operates within a supply voltage range of 1.8V to 3.6V, making it compatible with a wide range of power sources.

- Current Consumption: The typical current consumption is around 1.5 µA in sleep mode and can go up to 1.5 mA during active operation, depending on the configuration and measurement settings.

- Impedance Measurement Range: The AD5941BCPZ can measure impedance from a few ohms to several megaohms, making it suitable for a variety of sensor types.

- ADC Resolution: The integrated ADC offers a resolution of up to 24 bits, providing high precision in measurements.

- Temperature Range: The device is rated for operation in a temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

- Package Type: The AD5941BCPZ is available in a compact LFCSP (Lead Frame Chip Scale Package) with a size of 4mm x 4mm, facilitating easy integration into space-constrained designs.

## Applications

The AD5941BCPZ is suitable for a wide range of applications, including:

- Electrochemical Sensors: Ideal for applications in environmental monitoring, food safety, and medical diagnostics.

- Biosensors: Used in healthcare for monitoring biological signals and detecting various biomarkers.

- Impedance Spectroscopy: Useful in research and development for characterizing materials and biological samples.

- Wearable Devices: Its low power consumption and compact size make it perfect for integration into wearable health monitoring devices.

## Conclusion

The Analog Devices AD5941BCPZ is a powerful and flexible solution for impedance measurement and sensor interfacing. Its combination of low power consumption, high accuracy, and integrated features makes it an excellent choice for a variety of applications, particularly in portable and battery-operated devices. With its robust specifications and versatile capabilities, the AD5941BCPZ stands out as a leading option for engineers and developers working in the field of sensor technology.
AD5941BCPZ Compare Parts
  • AD5941BCPZ vs AD5940BCBZ-RL7
  • AD5941BCPZ vs AD5940BCBZ-RL
  • AD5941BCPZ vs AD50719
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.